Status: | Active |
---|---|
Series: | MC33171 |
RoHS: | Compliant |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.67
|
344
in stock
|
Buy Now | |
Future Electronics
from US$0.52
|
2,500
in stock
|
Buy Now | |
element14
from US$0.62
|
344
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
190
in stock
|
Buy Now | |
Avnet Silica
-
|
20,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.59
|
-
|
Buy Now |
GOOD CONSUMPTION/SPEED RATIO : ONLY 200µA FOR 2.1MHz, 2Vµs |
WIDE INPUT COMMON MODE MODE VOLTAGE RANGE INCLUDING VCC- |
SINGLE (OR DUAL) SUPPLY OPERATION FROM +4V TO +44V (±2V TO ±22V) |
PIN TO PIN COMPATIBLE WITH STANDARD SINGLE OP-AMPs |
LOW LEVEL OUTPUT VOLTAGE CLOSE TO VCC- : 100mV TYPICAL |
Product Specifications |
---|
DS0453 LOW POWER SINGLE BIPOLAR OP-AMPS |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
MC33171 Series 22 V 2.1 MHz Single Bipolar Operational Amplifier - SOIC-8 | Future Electronics |
OP AMP, SINGLE, 2.1MHZ, 2V/µS, 8SOIC | element14 |
Opamp, 2.1Mhz, -40 To 105Deg C | Newark Electronics |
OP Amp Single GP �22V/44V 8-Pin SO N T/R | Avnet Silica |
OP Amp Single GP ±22V/44V 8-Pin SO N T/R | Avnet America |
Where can I find additional details, specifications and documents for a MC33171DT?
Additional datasheets, footprints and schematics for MC33171DT are listed on our Part Details page. You can also find images and similar parts to MC33171DT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33171DT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33171DT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33171DT fall under?
The MC33171DT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Standard Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MC33171DT when available in the Standard Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33171DT you can contact the distributor directly for product support, shipping queries etc.
Is the MC33171DT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for MC33171DT have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for MC33171DT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33171DT often in real-time on the comparison pages.
What if I can't find stock of MC33171DT?
You can fill out our help required form which you can use to request a quote for MC33171DT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.