Status: | Active |
---|---|
Series: | MC33167 |
RoHS: | Compliant |
Output Switch Current in Excess of 5.0 A |
Fixed Frequency Oscillator (72 kHz) with On-Chip Timing |
Provides 5.05 V Output without External Resistor Divider |
Precision 2% Reference |
0% to 95% Output Duty Cycle |
Cycle-by-Cycle Current Limiting |
Undervoltage Lockout with Hysteresis |
Internal Thermal Shutdown |
Operation from 7.5 V to 40 V |
Standby Mode Reduces Power Supply Current to 36 µA |
Economical 5-Lead TO-220 Package with Two Optional Leadforms |
Also Available in Surface Mount D2 PAK Package |
Moisture Sensitivity Level (MSL) Equals 1 |
Pb-Free Packages are Available |
Applications |
---|
Digital TV (LCD, PDP) |
Battery chargers |
End Products |
---|
Efficient system pre-regulator for linear voltage regulators |
Description | MC33167 |
---|---|
Compliance | Pb-free Halide free |
Topology | Step-Up/Step-Down |
Control Mode | Voltage Mode |
VCC Min (V) | 7.5 |
VCC Max (V) | 40 |
VO Typ (V) | 40 |
IO Typ (A) | 5 |
Efficiency (%) | 80 |
fSW Typ (kHz) | 72 |
Package Type | TO-220-5 |
MC33167 Series 40 V 5 A 81 kHz Buck/Boost Switching Regulator - TO-220-5 | Future Electronics |
Conv DC-DC Single Non-Inv/Inv/Step Up/Step Down 7.5V to 40V 5-Pin(5+Tab) TO-220 Rail | Avnet America |
Sw.Regulator 5A Step-Up/Down/Inv TO220-5 | ON Semiconductor MC33167THG | RS Americas |
Ic,smps Controller,voltage-Mode,bipolar,zip,5Pin,plastic Rohs Compliant: Yes |Onsemi MC33167THG | Newark Electronics |
Where can I find additional details, specifications and documents for a MC33167THG?
Additional datasheets, footprints and schematics for MC33167THG are listed on our Part Details page. You can also find images and similar parts to MC33167THG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33167THG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33167THG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33167THG fall under?
The MC33167THG is listed under Power Management > DC-DC Power Conversion > Converters.
Can I view similar or alternative parts?
You can view similar parts to MC33167THG when available in the Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33167THG you can contact the distributor directly for product support, shipping queries etc.
Is the MC33167THG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC33167THG have stock available?
Authorised distributors including Farnell, Future Electronics, Avnet America, RS Americas and Newark Electronics have stock available or on a lead time for MC33167THG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33167THG often in real-time on the comparison pages.
What if I can't find stock of MC33167THG?
You can fill out our help required form which you can use to request a quote for MC33167THG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.