Status: | Active |
---|---|
Series: | MC33167 |
RoHS: | Compliant |
Output Switch Current in Excess of 5.0 A |
Fixed Frequency Oscillator (72 kHz) with On-Chip Timing |
Provides 5.05 V Output without External Resistor Divider |
Precision 2% Reference |
0% to 95% Output Duty Cycle |
Cycle-by-Cycle Current Limiting |
Undervoltage Lockout with Hysteresis |
Internal Thermal Shutdown |
Operation from 7.5 V to 40 V |
Standby Mode Reduces Power Supply Current to 36 µA |
Economical 5-Lead TO-220 Package with Two Optional Leadforms |
Also Available in Surface Mount D2 PAK Package |
Moisture Sensitivity Level (MSL) Equals 1 |
Pb-Free Packages are Available |
Applications |
---|
Digital TV (LCD, PDP) |
Battery chargers |
End Products |
---|
Efficient system pre-regulator for linear voltage regulators |
Description | MC33167 |
---|---|
Compliance | Pb-free Halide free |
Topology | Step-Up/Step-Down |
Control Mode | Voltage Mode |
VCC Min (V) | 7.5 |
VCC Max (V) | 40 |
VO Typ (V) | 40 |
IO Typ (A) | 5 |
Efficiency (%) | 80 |
fSW Typ (kHz) | 72 |
Package Type | TO-220-5 |
Sw.Regulator 5A Step-Up/Down/Inv TO220-5 | RS |
Step-Up/Step-Down/Invert Regulator, To-220-5 | Newark Electronics |
Sw.Regulator 5A Step-Up/Down/Inv TO220-5 | ON Semiconductor MC33167TG | RS Americas |
Where can I find additional details, specifications and documents for a MC33167TG?
Additional datasheets, footprints and schematics for MC33167TG are listed on our Part Details page. You can also find images and similar parts to MC33167TG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33167TG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33167TG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33167TG fall under?
The MC33167TG is listed under Power Management > DC-DC Power Conversion > Converters.
Can I view similar or alternative parts?
You can view similar parts to MC33167TG when available in the Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33167TG you can contact the distributor directly for product support, shipping queries etc.
Is the MC33167TG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC33167TG have stock available?
Authorised distributors including Farnell, element14, RS, Newark Electronics and RS Americas have stock available or on a lead time for MC33167TG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33167TG often in real-time on the comparison pages.
What if I can't find stock of MC33167TG?
You can fill out our help required form which you can use to request a quote for MC33167TG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.