Status: | Active |
---|---|
Series: | MC33166 |
RoHS: | Compliant |
Output Switch Current in Excess of 3.0 A |
Fixed Frequency Oscillator (72 kHz) with On-Chip Timing |
Provides 5.05 V Output without External Resistor Divider |
Precision 2% Reference |
0% to 95% Output Duty Cycle |
Cycle-by-Cycle Current Limiting |
Undervoltage Lockout with Hysteresis |
Internal Thermal Shutdown |
Operation from 7.5 V to 40 V |
Standby Mode Reduces Power Supply Current to 36 µA |
Economical 5-Lead TO-220 Package with Two Optional Leadforms. |
Also Available in Surface Mount D2PAK Package |
Moisture Sensitivity Level (MSL) Equals 1 |
Pb-Free Packages are Available |
Description | MC33166, TA= -40°C to +85°C |
---|---|
Compliance | Pb-free Halide free |
Topology | Step-Up/Step-Down |
Control Mode | Voltage Mode |
VCC Min (V) | 7.5 |
VCC Max (V) | 40 |
VO Typ (V) | 40 |
IO Typ (A) | 3 |
Efficiency (%) | 83.3 |
fSW Typ (kHz) | 72 |
Package Type | D2PAK-5 |
MC33166 Series 40V 3 A 79kHz Step-Up/Down/Inverting Switching Regulator-D2PAK-5 | Future Electronics |
Ic,smps Controller,voltage-Mode,bipolar,sip,5Pin,plastic Rohs Compliant: Yes |Onsemi MC33166D2TG | Newark Electronics |
Conv DC-DC Single Non-Inv/Inv/Step Up/Step Down 7.5V to 40V 6-Pin(5+Tab) D2PAK Rail | Avnet America |
DC/DC CONVERTER, 33166, D2-PAK-5 | Farnell |
Where can I find additional details, specifications and documents for a MC33166D2TG?
Additional datasheets, footprints and schematics for MC33166D2TG are listed on our Part Details page. You can also find images and similar parts to MC33166D2TG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33166D2TG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33166D2TG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33166D2TG fall under?
The MC33166D2TG is listed under Power Management > DC-DC Power Conversion > Converters.
Can I view similar or alternative parts?
You can view similar parts to MC33166D2TG when available in the Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33166D2TG you can contact the distributor directly for product support, shipping queries etc.
Is the MC33166D2TG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC33166D2TG have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Farnell and EBV Elektronik have stock available or on a lead time for MC33166D2TG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33166D2TG often in real-time on the comparison pages.
What if I can't find stock of MC33166D2TG?
You can fill out our help required form which you can use to request a quote for MC33166D2TG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.