Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Output Switch Current in Excess of 3.0 A |
Fixed Frequency Oscillator (72 kHz) with On-Chip Timing |
Provides 5.05 V Output without External Resistor Divider |
Precision 2% Reference |
0% to 95% Output Duty Cycle |
Cycle-by-Cycle Current Limiting |
Undervoltage Lockout with Hysteresis |
Internal Thermal Shutdown |
Operation from 7.5 V to 40 V |
Standby Mode Reduces Power Supply Current to 36 µA |
Economical 5-Lead TO-220 Package with Two Optional Leadforms. |
Also Available in Surface Mount D2PAK Package |
Moisture Sensitivity Level (MSL) Equals 1 |
Pb-Free Packages are Available |
Status: | Unknown |
---|---|
Series: | MC33 Series |
RoHS: | Unknown |
Thermistor Mounting | Through Hole |
---|---|
Product Range | MC33 Series |
Holding Current | 6A |
Tripping Current | 12A |
Voltage Rating | 30VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Carrying Current Max | 40A |
Current Max | 40A |
External Depth | 3mm |
External Length / Height | 24.9mm |
External Width | 16.5mm |
Height | 24.9mm |
Holding Current Max Ih | 6A |
Initial Resistance Max | 0.04ohm |
Initial Resistance Min | 0.005ohm |
Lead Length | 7.6mm |
Lead Spacing | 10.2mm |
Operating Voltage | 30VDC |
Operating Voltage Max | 30VDC |
PTC Fuse Case Style | Radial Leaded |
Voltage | 30V |
Status: | Unknown |
---|---|
Series: | MC33 Series |
RoHS: | Compliant |
Product Range | MC33 Series |
---|---|
Voltage Rating | 30VDC |
Holding Current | 6A |
Tripping Current | 12A |
Time to Trip | 16s |
Fuse Shape | Rectangular |
Current Rating Max | 100A |
Lead Spacing | 10.2mm |
RoHS Compliant | Yes |
Fuse, Ptc Reset, Radial, 30V, 6A | Newark Electronics |
FUSE, PTC RESET, RADIAL, 30V, 6A | Farnell |
Where can I find additional details, specifications and documents for a MC33166?
Additional datasheets, footprints and schematics for MC33166 are listed on our Part Details page. You can also find images and similar parts to MC33166 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33166 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33166 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33166 fall under?
The MC33166 is listed under Power Management > DC-DC Power Conversion > Converters.
Can I view similar or alternative parts?
You can view similar parts to MC33166 when available in the Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33166 you can contact the distributor directly for product support, shipping queries etc.
Is the MC33166 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC33166 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC33166.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33166 often in real-time on the comparison pages.
What if I can't find stock of MC33166?
You can fill out our help required form which you can use to request a quote for MC33166 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.