Status: | Active |
---|---|
Series: | MC33164 |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.36 |
No stock
|
Buy Now | |
Newark Electronics | US$0.26 |
1,577
|
Buy Now | |
element14 | US$0.32 |
1,577
|
Buy Now | |
Farnell | US$0.31 |
1,577
|
Buy Now | |
Transfer Multisort Elektronik | US$0.37 |
1,485
|
Buy Now | |
Chip One Stop | US$0.15 |
95
|
Buy Now | |
Avnet America | US$0.29 |
81
|
Buy Now | |
EBV Elektronik | - |
2,000
|
Buy Now | |
Future Electronics | US$0.28 |
-
|
Buy Now | |
RS Americas | US$0.59 |
-
|
Buy Now | |
Schukat Electronic | US$0.37 |
-
|
Buy Now | |
Avnet Silica | - |
-
|
Buy Now |
Temperature Compensated Reference |
Monitors 3.0 V (MC34164-3) or 5.0 V (MC34164-5) Power Supplies |
Precise Comparator Thresholds Guaranteed Over Temperature |
Comparator Hysteresis Prevents Erratic Reset |
Reset Output Capable of Sinking in Excess of 6.0 mA |
Internal Clamp Diode for Discharging Delay Capacitor |
Guaranteed Reset Operation With 1.0 V Input |
Extremely Low Standby Current: As Low as 9.0 µA |
Economical TO-226AA, SO-8 and Micro-8 Surface Mount Packages |
Description | MC33164, 4.27 V |
---|---|
Compliance | Pb-free Halide free |
Voltages Monitored | 1 |
VCC Max (V) | 10 |
V(TO) Typ (V) | 4.33 |
IQ Typ (µA) | 32 |
Reset Active State | Low |
Reset Timer | No |
Manual Reset | No |
Watchdog Timer | No |
Package Type | TO-92 |
Mcu Reset Monitor, 33164, To-92-3 | Newark Electronics |
MCU RESET MONITOR, 33164, TO-92-3 | element14 |
IC: Supervisor Integrated Circuit | Transfer Multisort Elektronik |
Volt Supervisor Supply 5V 3-Pin TO-92 Box | Avnet America |
ON Semiconductor, MC33164P-5G | RS |
MC33164 Series 4.33 V Through Hole Micropower Undervoltage Sensing Circuit-TO-92 | Future Electronics |
Pwr Sply Func, Voltage Sensing Circuit, TO-226AA, VS 1 to 10V, IS 12uA, PD 700mW | ON Semiconductor MC33164P-5G | RS Americas |
U-Volt Sensor 4,15-4,45V -40/+125°C TO92 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MC33164P-5G?
Additional datasheets, footprints and schematics for MC33164P-5G are listed on our Part Details page. You can also find images and similar parts to MC33164P-5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33164P-5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33164P-5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33164P-5G fall under?
The MC33164P-5G is listed under Power Management > Voltage References & Supervisors > Voltage Supervisors.
Can I view similar or alternative parts?
You can view similar parts to MC33164P-5G when available in the Voltage Supervisors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33164P-5G you can contact the distributor directly for product support, shipping queries etc.
Is the MC33164P-5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC33164P-5G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for MC33164P-5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33164P-5G often in real-time on the comparison pages.
What if I can't find stock of MC33164P-5G?
You can fill out our help required form which you can use to request a quote for MC33164P-5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.