Status: | Active |
---|---|
Series: | MC33164 |
RoHS: | Compliant |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.61
|
1,228
in stock
|
Buy Now | |
element14
from US$0.37
|
3,005
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
2,502
in stock
|
Buy Now | |
Farnell
from US$0.37
|
2,502
in stock
|
Buy Now | |
Future Electronics
from US$0.96
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
RS Americas
from US$0.76
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Temperature Compensated Reference |
Monitors 3.0 V (MC34164-3) or 5.0 V (MC34164-5) Power Supplies |
Precise Comparator Thresholds Guaranteed Over Temperature |
Comparator Hysteresis Prevents Erratic Reset |
Reset Output Capable of Sinking in Excess of 6.0 mA |
Internal Clamp Diode for Discharging Delay Capacitor |
Guaranteed Reset Operation With 1.0 V Input |
Extremely Low Standby Current: As Low as 9.0 µA |
Economical TO-226AA, SO-8 and Micro-8 Surface Mount Packages |
Description | MC33164, 4.27 V |
---|---|
Compliance | Pb-free Halide free |
Voltages Monitored | 1 |
VCC Max (V) | 10 |
V(TO) Typ (V) | 4.33 |
IQ Typ (µA) | 32 |
Reset Active State | Low |
Reset Timer | No |
Manual Reset | No |
Watchdog Timer | No |
Package Type | SOIC-8 |
UNDERVOLTAGE SENSE, 4.33V, SOIC-8 | element14 |
Undervoltage Sense, 4.33V, Soic-8 | Newark Electronics |
Micropower Undervoltage Sensing SOIC8 | RS |
MC33164 Series 4.33 V SMT Micropower Undervoltage Sensing Circuit - SOIC-8 | Future Electronics |
Volt Supervisor Supply 5V 8-Pin SOIC N T/R | Avnet America |
MC33164D-5R2G, Voltage Supervisor, 5 V, 8-Pin SOIC | ON Semiconductor MC33164D-5R2G | RS Americas |
Where can I find additional details, specifications and documents for a MC33164D-5R2G?
Additional datasheets, footprints and schematics for MC33164D-5R2G are listed on our Part Details page. You can also find images and similar parts to MC33164D-5R2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33164D-5R2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33164D-5R2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33164D-5R2G fall under?
The MC33164D-5R2G is listed under Power Management > Voltage References & Supervisors > Voltage Supervisors.
Can I view similar or alternative parts?
You can view similar parts to MC33164D-5R2G when available in the Voltage Supervisors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33164D-5R2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC33164D-5R2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC33164D-5R2G have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Future Electronics have stock available or on a lead time for MC33164D-5R2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33164D-5R2G often in real-time on the comparison pages.
What if I can't find stock of MC33164D-5R2G?
You can fill out our help required form which you can use to request a quote for MC33164D-5R2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.