Status: | Active |
---|---|
Series: | MC33164 |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.70
|
19
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
1,611
in stock
|
Buy Now | |
Schukat Electronic
from US$0.38
|
375
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.36
|
47
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
RS Americas
from US$0.66
|
-
|
Buy Now | |
element14
from US$0.44
|
-
|
Buy Now | |
Farnell
from US$0.24
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Temperature Compensated Reference |
Monitors 3.0 V (MC34164-3) or 5.0 V (MC34164-5) Power Supplies |
Precise Comparator Thresholds Guaranteed Over Temperature |
Comparator Hysteresis Prevents Erratic Reset |
Reset Output Capable of Sinking in Excess of 6.0 mA |
Internal Clamp Diode for Discharging Delay Capacitor |
Guaranteed Reset Operation With 1.0 V Input |
Extremely Low Standby Current: As Low as 9.0 µA |
Economical TO-226AA, SO-8 and Micro-8 Surface Mount Packages |
Description | MC33164, 2.65 V |
---|---|
Compliance | Pb-free Halide free |
Voltages Monitored | 1 |
VCC Max (V) | 10 |
V(TO) Typ (V) | 2.71 |
IQ Typ (µA) | 24 |
Reset Active State | Low |
Reset Timer | No |
Manual Reset | No |
Watchdog Timer | No |
Package Type | SOIC-8 |
MC33164 Series 2.71 V SMT Micropower Undervoltage Sensing Circuit - SOIC-8 | Future Electronics |
U-Volt Sensor 2,55-2,80V -40/+125°C SO8 | Schukat Electronic |
IC: Supervisor Integrated Circuit | Transfer Multisort Elektronik |
MC33164D-3G, ANA UNDER 3V SENSE CRKT | RS |
Voltage Sensing Circuit, 32 Ua, 10V, 8-Soic | Newark Electronics |
Volt Supervisor Supply 3V 8-Pin SOIC N Rail | Avnet America |
MC33164D-3G, Voltage Detector, Maximum of 3 V, 8-Pin SOIC | ON Semiconductor MC33164D-3G | RS Americas |
SUPERVISOR, UV, 3V MONITOR, 8SOIC | Farnell |
Where can I find additional details, specifications and documents for a MC33164D-3G?
Additional datasheets, footprints and schematics for MC33164D-3G are listed on our Part Details page. You can also find images and similar parts to MC33164D-3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33164D-3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33164D-3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33164D-3G fall under?
The MC33164D-3G is listed under Power Management > Voltage References & Supervisors > Voltage Supervisors.
Can I view similar or alternative parts?
You can view similar parts to MC33164D-3G when available in the Voltage Supervisors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33164D-3G you can contact the distributor directly for product support, shipping queries etc.
Is the MC33164D-3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC33164D-3G have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for MC33164D-3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33164D-3G often in real-time on the comparison pages.
What if I can't find stock of MC33164D-3G?
You can fill out our help required form which you can use to request a quote for MC33164D-3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.