MC33163PG DC-DC Power Conversion by ON Semiconductor

Buck / Boost / Inverting Regulator, Switching, 3.4 A

Status: Unknown
Series: MC33163
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MC33163 series are monolithic power switching regulators that contain the primary functions required for dc-dc converters. This series is specifically designed to be incorporated in buck, boost and inverting applications with a minimum number of external components. These Buck Boost Inverting Switching Regulators consist of two high gain voltage feedback comparators, temperature compensated reference, controlled duty cycle oscillator, driver with bootstrap capability for increased efficiency, and a high current output switch. Protective features consist of cycle-by-cycle current limiting, and internal thermal shutdown. Also included is a low voltage indicator output designed to interface with microprocessor based systems. These devices are contained in a 16 pin dual-in-line heat tab plastic package for improved thermal conduction.

Where to Buy

Prices starting from US$1.26

Distributor Stock
Logo for Farnell
Farnell
from US$1.26
No stock
Buy Now
Logo for element14
element14
from US$1.26
-
Buy Now

Features

Output Switch Current in Excess of 3.0 A
Operation from 2.5 V to 40 V Input
Low Standby Current
Precision 2% Reference
Controlled Duty Cycle Oscillator
Driver with Bootstrap Capability for Increased Efficiency
Cycle-by-Cycle Current Limiting
Internal Thermal Shutdown Protection
Low Voltage Indicator Output for Direct Microprocessor Interface
Heat Tab Power Package
Moisture Sensitivity Level (MSL) Equals 1
Pb-Free Packages are Available

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

IC, SWITCHING REG 3A, 33163, DIP16 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC33163PG?

Additional datasheets, footprints and schematics for MC33163PG are listed on our Part Details page. You can also find images and similar parts to MC33163PG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC33163PG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33163PG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC33163PG fall under?

The MC33163PG is listed under Power Management > DC-DC Power Conversion > Converters.

Can I view similar or alternative parts?

You can view similar parts to MC33163PG when available in the Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC33163PG you can contact the distributor directly for product support, shipping queries etc.

Is the MC33163PG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MC33163PG have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for MC33163PG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC33163PG often in real-time on the comparison pages.

What if I can't find stock of MC33163PG?

You can fill out our help required form which you can use to request a quote for MC33163PG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay