MC33156 Fuses & Circuit Protection by Multicomp

FUSE PTC RESET RADIAL 250V 160MA

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.23


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Thermistor Mounting Through Hole
Product Range -
Holding Current 160mA
Tripping Current 320mA
Voltage Rating 250VDC
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Automotive Qualification Standard -
SVHC No SVHC (07-Jul-2017)
Carrying Current Max 3A
Current Max 3A
External Depth 6mm
External Length / Height 12.6mm
External Width 16mm
Holding Current Max Ih 0.16A
Initial Resistance Max 18ohm
Lead Length 4.7mm
Lead Spacing 5mm
Operating Voltage 250VDC
Operating Voltage Max 250VDC
PTC Fuse Case Style Radial Leaded
Voltage 250V

Alternative Descriptions

FUSE, PTC RESET, RADIAL, 250V, 160MA | Farnell
Fuse, Ptc Reset, 250V, 160Ma, Radial | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC33156?

Additional datasheets, footprints and schematics for MC33156 are listed on our Part Details page. You can also find images and similar parts to MC33156 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC33156 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33156 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC33156 fall under?

The MC33156 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.

Can I view similar or alternative parts?

You can view similar parts to MC33156 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC33156 you can contact the distributor directly for product support, shipping queries etc.

Is the MC33156 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC33156 have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MC33156.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC33156 often in real-time on the comparison pages.

What if I can't find stock of MC33156?

You can fill out our help required form which you can use to request a quote for MC33156 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay