Status: | Active |
---|---|
Series: | MC33153 |
RoHS: | Compliant |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.94
|
42
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
445
in stock
|
Buy Now | |
element14
from US$0.76
|
435
in stock
|
Buy Now | |
Farnell
from US$0.65
|
435
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
-
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
RS Americas
from US$1.22
|
-
|
Buy Now | |
Avnet Asia
from US$0.55
|
-
|
Buy Now | |
Richardson RFPD
from US$0.58
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Current Output Stage: 1.0 A Source/2.0 A Sink |
Protection Circuits for Both Conventional and Sense IGBTs |
Programmable Fault Blanking Time |
Protection against Overcurrent and Short Circuit |
Undervoltage Lockout Optimized for IGBT's |
Negative Gate Drive Capability |
Cost Effectively Drives Power MOSFETs and Bipolar Transistors |
Pb-Free Packages are Available |
Description | MC33153 |
---|---|
Compliance | Pb-free Halide free |
Power Switch | IGBT |
Number of Outputs | 1 |
Topology | Single |
Isolation Type | Non-Isolated |
Vin Max (V) | 20 |
VCC Max (V) | 20 |
Rise Time (ns) | 17 |
Fall Time (ns) | 17 |
Drive Source Current Typ (A) | 1 |
Drive Sink Current Typ (A) | 2 |
Turn On Prop. Delay Typ (ns) | 80 |
Turn Off Prop. Delay Typ (ns) | 120 |
Package Type | PDIP-8 |
Ic, Igbt Driver, 33153, Dip8 | Newark Electronics |
IC, IGBT DRIVER, 33153, DIP8 | element14 |
MC33153PG | RS |
MC Series 1 A 20 V 100 kOhm Through Hole Single IGBT Gate Driver - PDIP-8 | Future Electronics |
Single IGBT Gate Driver 8-Pin PDIP Rail | Avnet America |
MC33153PG, MOSFET Power Driver 2A Half Bridge, 20V, Inverting, 8-Pin PDIP | ON Semiconductor MC33153PG | RS Americas |
GATE DRIVER IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a MC33153PG?
Additional datasheets, footprints and schematics for MC33153PG are listed on our Part Details page. You can also find images and similar parts to MC33153PG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33153PG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33153PG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33153PG fall under?
The MC33153PG is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to MC33153PG when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33153PG you can contact the distributor directly for product support, shipping queries etc.
Is the MC33153PG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC33153PG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for MC33153PG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33153PG often in real-time on the comparison pages.
What if I can't find stock of MC33153PG?
You can fill out our help required form which you can use to request a quote for MC33153PG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.