MC33152DR2G Gate Drivers by ON Semiconductor

MOSFET Driver, High Speed, Dual

Status: Active
Series: MC33152
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MC34152/MC33152 are dual noninverting high speed drivers specifically designed for applications that require low current digital signals to drive large capacitive loads with high slew rates. These devices feature low input current making them CMOS/LSTTL logic compatible, input hysteresis for fast output switching that is independent of input transition time, and two high current totem pole outputs ideally suited for driving power MOSFETs. Also included is an undervoltage lockout with hysteresis to prevent system erratic operation at low supply voltages. Typical applications include switching power supplies, dc-to-dc converters, capacitor charge pump voltage doublers/inverters, and motor controllers. This device is available in dual-in-line and surface mount packages.

Where to Buy

Prices starting from US$0.53

Distributor Stock
Logo for Farnell
Farnell
from US$0.70
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.80
2,500
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
12,500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.54
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.54
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.53
-
Buy Now
Logo for element14
element14
from US$0.70
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.55
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

Two Independent Channels with 1.5 A Totem Pole Outputs
Output Rise and Fall Times of 15 ns with 1000 pF Load
CMOS/LSTTL Compatible Inputs with Hysteresis
Undervoltage Lockout with Hysteresis
Low Standby Current
Efficient High Frequency Operation
Enhanced System Performance with Common Switching Regulator Control ICs
Pb-Free Packages are Available

Specifications

Description MC33152
Compliance Pb-free Halide free
Power Switch MOSFET
Number of Outputs 2
Topology Dual
Isolation Type Non-Isolated
Vin Max (V) 18
VCC Max (V) 18
Rise Time (ns) 14
Fall Time (ns) 15
Drive Source Current Typ (A) 1.5
Drive Sink Current Typ (A) 1.5
Turn On Prop. Delay Typ (ns) 55
Turn Off Prop. Delay Typ (ns) 40
Package Type SOIC-8

Alternative Descriptions

IC: driver | Transfer Multisort Elektronik
MOSFET DRVR 1.5A 2-OUT High Speed Non-Inv 8-Pin SOIC N T/R | Avnet Silica
Ic,dual Mosfet Driver,bipolar,sop,8Pin,plastic |Onsemi MC33152DR2G | Newark Electronics
MC Series 1.5 A 20 V 100 kOhm SMT High Speed Dual MOSFET Driver - SOIC-8 | Future Electronics
MOSFET DRIVER, DUAL, NON-INVERTING, SOIC | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC33152DR2G?

Additional datasheets, footprints and schematics for MC33152DR2G are listed on our Part Details page. You can also find images and similar parts to MC33152DR2G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC33152DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33152DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC33152DR2G fall under?

The MC33152DR2G is listed under Power Management > Gate Drivers.

Can I view similar or alternative parts?

You can view similar parts to MC33152DR2G when available in the Gate Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC33152DR2G you can contact the distributor directly for product support, shipping queries etc.

Is the MC33152DR2G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MC33152DR2G have stock available?

Authorised distributors including Transfer Multisort Elektronik, Avnet Silica, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MC33152DR2G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC33152DR2G often in real-time on the comparison pages.

What if I can't find stock of MC33152DR2G?

You can fill out our help required form which you can use to request a quote for MC33152DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay