Status: | Active |
---|---|
Series: | MC33151 |
RoHS: | Compliant |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.66
|
1,539
in stock
|
Buy Now | |
element14
from US$0.66
|
1,539
in stock
|
Buy Now | |
Newark Electronics
from US$1.06
|
-
|
Buy Now | |
Future Electronics
from US$0.60
|
-
|
Buy Now | |
Avnet America
from US$0.59
|
-
|
Buy Now | |
Avnet Asia
from US$0.60
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Two Independent Channels with 1.5 A Totem Pole Output |
Output Rise and Fall Times of 15 ns with 1000 pF Load |
CMOS/LSTTL Compatible Inputs with Hysteresis |
Undervoltage Lockout with Hysteresis |
Low Standby Current |
Efficient High Frequency Operation |
Enhanced System Performance with Common Switching Regulator Control ICs |
Pin Out Equivalent to DS0026 and MMH0026 |
Description | MC33151 |
---|---|
Compliance | Pb-free Halide free |
Power Switch | MOSFET |
Number of Outputs | 2 |
Topology | Dual |
Isolation Type | Non-Isolated |
Vin Max (V) | 18 |
VCC Max (V) | 18 |
Rise Time (ns) | 14 |
Fall Time (ns) | 16 |
Drive Source Current Typ (A) | 1.5 |
Drive Sink Current Typ (A) | 1.5 |
Turn On Prop. Delay Typ (ns) | 35 |
Turn Off Prop. Delay Typ (ns) | 36 |
Package Type | SOIC-8 |
MOSFET DRIVER, DUAL, LOW SIDE, SOIC-8 | element14 |
Mosfet Driver, Dual, Low Side, Soic-8 | Newark Electronics |
Low-Side Gate Driver IC Inverting 8-SOIC | Future Electronics |
MOSFET DRVR 1.5A 2-OUT High Speed Inv 8-Pin SOIC N T/R | Avnet America |
Where can I find additional details, specifications and documents for a MC33151VDR2G?
Additional datasheets, footprints and schematics for MC33151VDR2G are listed on our Part Details page. You can also find images and similar parts to MC33151VDR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33151VDR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33151VDR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33151VDR2G fall under?
The MC33151VDR2G is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to MC33151VDR2G when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33151VDR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC33151VDR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC33151VDR2G have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MC33151VDR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33151VDR2G often in real-time on the comparison pages.
What if I can't find stock of MC33151VDR2G?
You can fill out our help required form which you can use to request a quote for MC33151VDR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.