Status: | Active |
---|---|
Series: | MC33151 |
RoHS: | Compliant |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.86
|
No stock
|
Buy Now | |
Future Electronics
from US$0.62
|
750
in stock
|
Buy Now | |
element14
from US$0.69
|
212
in stock
|
Buy Now | |
Farnell
from US$0.70
|
212
in stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
211
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.93
|
101
in stock
|
Buy Now | |
Chip One Stop
from US$0.54
|
2
in stock
|
Buy Now | |
Avnet America
from US$0.63
|
-
|
Buy Now | |
RS Americas
from US$1.30
|
-
|
Buy Now | |
Avnet Asia
from US$0.66
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Two Independent Channels with 1.5 A Totem Pole Output |
Output Rise and Fall Times of 15 ns with 1000 pF Load |
CMOS/LSTTL Compatible Inputs with Hysteresis |
Undervoltage Lockout with Hysteresis |
Low Standby Current |
Efficient High Frequency Operation |
Enhanced System Performance with Common Switching Regulator Control ICs |
Pin Out Equivalent to DS0026 and MMH0026 |
Description | MC33151 |
---|---|
Compliance | Pb-free Halide free |
Power Switch | MOSFET |
Number of Outputs | 2 |
Topology | Dual |
Isolation Type | Non-Isolated |
Vin Max (V) | 18 |
VCC Max (V) | 18 |
Rise Time (ns) | 14 |
Fall Time (ns) | 16 |
Drive Source Current Typ (A) | 1.5 |
Drive Sink Current Typ (A) | 1.5 |
Turn On Prop. Delay Typ (ns) | 35 |
Turn Off Prop. Delay Typ (ns) | 36 |
Package Type | PDIP-8 |
MC Series 1.5 A 20 V 100 kOhm High Speed Dual MOSFET Driver - PDIP-8 | Future Electronics |
DRIVER, MOSFET DUAL, 33151, DIP8 | element14 |
Driver, Mosfet Dual, 33151, Dip8 | Newark Electronics |
IC: driver | Transfer Multisort Elektronik |
High Speed Dual MOSFET Driver 1.5A PDIP8 | RS |
MOSFET DRVR 1.5A 2-OUT High Speed Inv 8-Pin PDIP Rail | Avnet America |
High Speed Dual MOSFET Driver 1.5A PDIP8 | ON Semiconductor MC33151PG | RS Americas |
Where can I find additional details, specifications and documents for a MC33151PG?
Additional datasheets, footprints and schematics for MC33151PG are listed on our Part Details page. You can also find images and similar parts to MC33151PG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33151PG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33151PG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33151PG fall under?
The MC33151PG is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to MC33151PG when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33151PG you can contact the distributor directly for product support, shipping queries etc.
Is the MC33151PG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC33151PG have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for MC33151PG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33151PG often in real-time on the comparison pages.
What if I can't find stock of MC33151PG?
You can fill out our help required form which you can use to request a quote for MC33151PG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.