Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Two Independent Channels with 1.5 A Totem Pole Output |
Output Rise and Fall Times of 15 ns with 1000 pF Load |
CMOS/LSTTL Compatible Inputs with Hysteresis |
Undervoltage Lockout with Hysteresis |
Low Standby Current |
Efficient High Frequency Operation |
Enhanced System Performance with Common Switching Regulator Control ICs |
Pin Out Equivalent to DS0026 and MMH0026 |
Status: | Unknown |
---|---|
Series: | MC33 Series |
RoHS: | Unknown |
Thermistor Mounting | Through Hole |
---|---|
Product Range | MC33 Series |
Holding Current | 3A |
Tripping Current | 5.1A |
Voltage Rating | 16VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Carrying Current Max | 100A |
Current Max | 100A |
External Depth | 3mm |
External Length / Height | 11mm |
External Width | 7.1mm |
Height | 11mm |
Holding Current Max Ih | 3A |
Initial Resistance Max | 0.105ohm |
Lead Length | 7.6mm |
Lead Spacing | 5.1mm |
Operating Voltage | 16VDC |
Operating Voltage Max | 16VDC |
PTC Fuse Case Style | Radial Leaded |
Pitch Max | 1.2mm |
Voltage | 16V |
Status: | Unknown |
---|---|
Series: | MC33 Series |
RoHS: | Compliant |
Product Range | MC33 Series |
---|---|
Voltage Rating | 16VDC |
Holding Current | 3A |
Tripping Current | 5.1A |
Time to Trip | 2s |
Fuse Shape | Rectangular |
Current Rating Max | 100A |
Lead Spacing | 5.1mm |
RoHS Compliant | Yes |
FUSE, PTC RESET, RADIAL, 16V, 3A | element14 |
Fuse, Ptc Reset, 16V, 3A, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a MC33151?
Additional datasheets, footprints and schematics for MC33151 are listed on our Part Details page. You can also find images and similar parts to MC33151 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33151 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33151 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33151 fall under?
The MC33151 is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to MC33151 when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33151 you can contact the distributor directly for product support, shipping queries etc.
Is the MC33151 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC33151 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for MC33151.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33151 often in real-time on the comparison pages.
What if I can't find stock of MC33151?
You can fill out our help required form which you can use to request a quote for MC33151 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.