Status: | Active |
---|---|
Series: | MC33079 |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.95
|
No stock
|
Buy Now | |
Future Electronics
from US$0.22
|
182,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
8,438
in stock
|
Buy Now | |
element14
from US$0.66
|
4,300
in stock
|
Buy Now | |
Farnell
from US$0.62
|
4,300
in stock
|
Buy Now | |
Distrelec
from US$0.71
|
2,246
in stock
|
Buy Now | |
EBV Elektronik
-
|
282,500
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Low voltage noise: 4.5 nV/√ Hz |
High gain bandwidth product: 15 MHz |
High slew rate: 7 V/μs |
Low distortion: 0.002% |
Large output voltage swing: +14.3 V/-14.6 V |
Excellent frequency stability |
ESD protection 2 kV |
Product Specifications |
---|
DS0928 Low noise quad operational amplifier |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
MC Series 36 V 15 MHz Low Noise Surface Mount Operational Amplifier - SOIC-14 | Future Electronics |
Opamp, 15Mhz, -40 To 125Deg C Rohs Compliant: Yes |Stmicroelectronics MC33079DT | Newark Electronics |
OPAMP, 15MHZ, -40 TO 125DEG C | element14 |
ST Operational Amplifier 15MHz SO-14 3.5mV | Distrelec |
OP Amp Quad GP �15V/30V 14-Pin SOIC T/R | EBV Elektronik |
OP Amp Quad GP +/- 15V/30V SOIC14 | RS |
OP Amp Quad GP ±15V/30V 14-Pin SOIC T/R | Avnet America |
OP Amp Quad GP ?15V/30V 14-Pin SOIC T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a MC33079DT?
Additional datasheets, footprints and schematics for MC33079DT are listed on our Part Details page. You can also find images and similar parts to MC33079DT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33079DT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33079DT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33079DT fall under?
The MC33079DT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Automotive Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MC33079DT when available in the Automotive Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33079DT you can contact the distributor directly for product support, shipping queries etc.
Is the MC33079DT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for MC33079DT have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for MC33079DT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33079DT often in real-time on the comparison pages.
What if I can't find stock of MC33079DT?
You can fill out our help required form which you can use to request a quote for MC33079DT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.