Status: | Active |
---|---|
Series: | MC33079 |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
1,815
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
25,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
5,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.22
|
4,100
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
element14
from US$0.20
|
-
|
Buy Now | |
Avnet Asia
from US$0.28
|
-
|
Buy Now | |
Farnell
from US$0.20
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Dual Supply Operation: +/-5.0 V to +/-18 V |
Low Voltage Noise: 4.5 nV/ Hz |
Low Input Offset Voltage: 0.15 mV |
Low T.C. of Input Offset Voltage: 2.0 µV/ C |
Low Total Harmonic Distortion: 0.002% |
High Gain Bandwidth Product: 16 MHz |
High Slew Rate: 7.0 V/µs |
High Open Loop AC Gain: 800 @ 20 kHz |
Excellent Frequency Stability |
Large Output Voltage Swing: +14.1 V/ -14.6 V |
ESD Diodes Provided on the Inputs |
Description | MC33079 |
---|---|
Compliance | Pb-free Halide free |
Rail to Rail | No |
Channels | 4 |
VS Min (V) | 5 |
VS Max (V) | 18 |
Iq Typ (mA) | 2.05 |
VOS Max (mV) | 2 |
GBW Typ (MHz) | 16 |
SR Typ (V/µs) | 7 |
IO Typ (mA) | 29 |
ΔVOS/ΔT (μV/C) | 2 |
eN (nV/√Hz) | 4.5 |
Ibias Typ (pA) | 300000 |
CMRR Typ (dB) | 100 |
Architecture | Bipolar |
Temperature Range (°C) | -40 to 85 |
Package Type | SOIC-14 |
MC Series 7 V/us 36 V SMT Low Noise Quad Operational Amplifier - SOIC-14 | Future Electronics |
Ana Quad Lo-Noise O.a. Rohs Compliant: Yes |Onsemi MC33079DR2G | Newark Electronics |
OP Amp Quad GP ±18V 14-Pin SOIC T/R | Avnet America |
N-JFET 25V >40mA 0,625W TO92 | Schukat Electronic |
Op Amplifier Quad Low Noise 5-18V SOIC14 | RS |
OP Amp Quad GP �18V 14-Pin SOIC T/R | Avnet Silica |
OPAMP, 16MHZ, 7V/US, 0.00025V, SOIC-14 | element14 |
Where can I find additional details, specifications and documents for a MC33079DR2G?
Additional datasheets, footprints and schematics for MC33079DR2G are listed on our Part Details page. You can also find images and similar parts to MC33079DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33079DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33079DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33079DR2G fall under?
The MC33079DR2G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to MC33079DR2G when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33079DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC33079DR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC33079DR2G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Schukat Electronic and RS have stock available or on a lead time for MC33079DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33079DR2G often in real-time on the comparison pages.
What if I can't find stock of MC33079DR2G?
You can fill out our help required form which you can use to request a quote for MC33079DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.