Status: | Unknown |
---|---|
Series: | MC33078 |
RoHS: | Compliant |
Dual Supply Operation: +/-5.0 V to +/-18 V |
Low Voltage Noise: 4.5 nV/ Hz |
Low Input Offset Voltage: 0.15 mV |
Low T.C. of Input Offset Voltage: 2.0 µV/ C |
Low Total Harmonic Distortion: 0.002% |
High Gain Bandwidth Product: 16 MHz |
High Slew Rate: 7.0 V/µs |
High Open Loop AC Gain: 800 @ 20 kHz |
Excellent Frequency Stability |
Large Output Voltage Swing: +14.1 V/ -14.6 V |
ESD Diodes Provided on the Inputs |
Compliance | Pb-free Halide free |
---|
IC, OP AMP, DUAL AUDIO, 33078, DIP8 | element14 |
Where can I find additional details, specifications and documents for a MC33078PG?
Additional datasheets, footprints and schematics for MC33078PG are listed on our Part Details page. You can also find images and similar parts to MC33078PG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33078PG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33078PG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33078PG fall under?
The MC33078PG is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to MC33078PG when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33078PG you can contact the distributor directly for product support, shipping queries etc.
Is the MC33078PG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC33078PG have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MC33078PG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33078PG often in real-time on the comparison pages.
What if I can't find stock of MC33078PG?
You can fill out our help required form which you can use to request a quote for MC33078PG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.