Status: | Unknown |
---|---|
Series: | MC33078 |
RoHS: | Compliant |
Prices starting from US$2.14
Dual Supply Operation: +/-5.0 V to +/-18 V |
Low Voltage Noise: 4.5 nV/ Hz |
Low Input Offset Voltage: 0.15 mV |
Low T.C. of Input Offset Voltage: 2.0 µV/ C |
Low Total Harmonic Distortion: 0.002% |
High Gain Bandwidth Product: 16 MHz |
High Slew Rate: 7.0 V/µs |
High Open Loop AC Gain: 800 @ 20 kHz |
Excellent Frequency Stability |
Large Output Voltage Swing: +14.1 V/ -14.6 V |
ESD Diodes Provided on the Inputs |
Compliance |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 16MHz |
Slew Rate | 7V/µs |
Supply Voltage Range | ± 5V to ± 18V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 5V to ± 18V |
Gain Bandwidth | 16MHz |
Op Amp Type | Low Noise |
Op Amp, 16Mhz, 7V/Us, 150Uv, Pdip-8 | Newark Electronics |
OP AMP, 16MHZ, 7V/US, 150UV, PDIP-8 | element14 |
IC: operational amplifier | Transfer Multisort Elektronik |
MC33078P, Operational Amplifiers | RS |
Dual high-speed low-noise operational amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a MC33078P?
Additional datasheets, footprints and schematics for MC33078P are listed on our Part Details page. You can also find images and similar parts to MC33078P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33078P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33078P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33078P fall under?
The MC33078P is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to MC33078P when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33078P you can contact the distributor directly for product support, shipping queries etc.
Is the MC33078P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC33078P have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for MC33078P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33078P often in real-time on the comparison pages.
What if I can't find stock of MC33078P?
You can fill out our help required form which you can use to request a quote for MC33078P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.