Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 16MHz |
Slew Rate | 7V/µs |
Supply Voltage Range | 10V to 36V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 10V to 36V |
Op Amp Type | General Purpose |
Dual high-speed low-noise operational amplifier | Texas Instruments |
MC33078DR, Op Amp Dual | RS |
Op-Amp, 16Mhz, 7V/Us, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MC33078DR?
Additional datasheets, footprints and schematics for MC33078DR are listed on our Part Details page. You can also find images and similar parts to MC33078DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33078DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33078DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33078DR fall under?
The MC33078DR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MC33078DR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33078DR you can contact the distributor directly for product support, shipping queries etc.
Is the MC33078DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC33078DR have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for MC33078DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33078DR often in real-time on the comparison pages.
What if I can't find stock of MC33078DR?
You can fill out our help required form which you can use to request a quote for MC33078DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.