Status: | Active |
---|---|
Series: | MC33078 |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.61
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
6,523
in stock
|
Buy Now | |
element14
from US$0.33
|
3,397
in stock
|
Buy Now | |
Farnell
from US$0.33
|
3,382
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.30
|
2,838
in stock
|
Buy Now | |
Schukat Electronic
from US$0.24
|
300
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,400
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
-
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low voltage noise: 4.5 nV/√ Hz |
High gain bandwidth product: 15 MHz |
High slew rate: 7 V/μs |
Low distortion: 0.002% |
Large output voltage swing: +14.3 V / -14.6 V |
Low input offset voltage |
Excellent frequency stability |
ESD protection 2 kV |
Macromodel included in this specification |
Product Specifications |
---|
DS0452 Low noise dual operational amplifier |
Application Notes |
---|
AN4598 Pre-amplifying the analog output of a MEMS microphone |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Op-Amp, 15Mhz, 105Deg C, Soic-8 | Newark Electronics |
OP AMP, DUAL, 15MHZ, L NOISE, 8SOIC | element14 |
IC: operational amplifier | Transfer Multisort Elektronik |
2xOp-Amp +-18V LN SO8 | Schukat Electronic |
Lo Noise Dual Op Amp MC33078D | RS |
OP Amp Dual GP �15V/30V 8-Pin SO N Tube | EBV Elektronik |
MC33078 Series 15 V 15 MHz Low Voltage Dual Operational Amplifier - SOIC-8 | Future Electronics |
OP Amp Dual GP ±15V/30V 8-Pin SO N Tube | Avnet America |
Status: | Unknown |
---|---|
Series: | MC33078 |
RoHS: | Compliant |
Dual Supply Operation: +/-5.0 V to +/-18 V |
Low Voltage Noise: 4.5 nV/ Hz |
Low Input Offset Voltage: 0.15 mV |
Low T.C. of Input Offset Voltage: 2.0 µV/ C |
Low Total Harmonic Distortion: 0.002% |
High Gain Bandwidth Product: 16 MHz |
High Slew Rate: 7.0 V/µs |
High Open Loop AC Gain: 800 @ 20 kHz |
Excellent Frequency Stability |
Large Output Voltage Swing: +14.1 V/ -14.6 V |
ESD Diodes Provided on the Inputs |
Compliance |
---|
Where can I find additional details, specifications and documents for a MC33078D?
Additional datasheets, footprints and schematics for MC33078D are listed on our Part Details page. You can also find images and similar parts to MC33078D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33078D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33078D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33078D fall under?
The MC33078D is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Automotive Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MC33078D when available in the Automotive Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33078D you can contact the distributor directly for product support, shipping queries etc.
Is the MC33078D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for MC33078D have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Schukat Electronic have stock available or on a lead time for MC33078D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33078D often in real-time on the comparison pages.
What if I can't find stock of MC33078D?
You can fill out our help required form which you can use to request a quote for MC33078D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.