Status: | Unknown |
---|---|
Series: | MC33077 |
RoHS: | Compliant |
Low Voltage Noise: 4.4 nV/ Hz @ 1.0 kHz |
Low Input Offset Voltage: 0.2 mV |
Low TC of Input Offset Voltage: 2.0 ?V/° C |
High Gain Bandwidth Product: 37 MHz @ 100 kHz |
High AC Voltage Gain: 370 @ 100 kHz; 1850 @ 20 kHz |
Unity Gain Stable: with Capacitance Loads to 500 pF |
High Slew Rate: 11 V/µs |
Low Total Harmonic Distortion: 0.007% |
Large Output Voltage Swing: +14 V to -14.7 V |
High DC Open Loop Voltage Gain: 400 k (112 dB) |
High Common Mode Rejection: 107 dB |
Low Power Supply Drain Current: 3.5 mA |
Dual Supply Operation: +/-2.5 V to +/-18 V |
Applications |
---|
Signal Conditioning |
Audio Amplifiers |
Personal Health and Wellness Monitors |
End Products |
---|
Smart Electric Meters |
Patient Monitors |
Compliance | Pb-free Halide free |
---|
Op Amp, Dual Low Noise, Smd, Soic8 |Onsemi MC33077DG | Newark Electronics |
OP AMP, DUAL LOW NOISE, SMD, SOIC8 | Farnell |
Where can I find additional details, specifications and documents for a MC33077DG?
Additional datasheets, footprints and schematics for MC33077DG are listed on our Part Details page. You can also find images and similar parts to MC33077DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33077DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33077DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33077DG fall under?
The MC33077DG is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to MC33077DG when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33077DG you can contact the distributor directly for product support, shipping queries etc.
Is the MC33077DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC33077DG have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC33077DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33077DG often in real-time on the comparison pages.
What if I can't find stock of MC33077DG?
You can fill out our help required form which you can use to request a quote for MC33077DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.