Status: | Unknown |
---|---|
Series: | MC33074 |
RoHS: | Compliant |
Wide Bandwidth: 4.5 MHz |
High Slew Rate: 13 V/µs |
Fast Settling Time: 1.1 µs to 0.1% |
Wide Single Supply Operation: 3.0 V to 44 V |
Wide Input Common Mode Voltage Range: Includes Ground (VEE) |
Low Input Offset Voltage: 3.0 mV Maximum (A Suffix) |
Large Output Voltage Swing: -14.7 V to +14 V (with +/-15 V Supplies) |
Large Capacitance Drive Capability: 0 pF to 10,000 pF |
Low Total Harmonic Distortion: 0.02% |
Excellent Phase Margin: 60° |
Excellent Gain Margin: 12 dB |
Output Short Circuit Protection |
Applications |
---|
Instrumentation and Control |
Compliance | Pb-free Halide free |
---|
OP AMP, QUAD HIGH PERFORMANCE, 33074 | element14 |
Where can I find additional details, specifications and documents for a MC33074PG?
Additional datasheets, footprints and schematics for MC33074PG are listed on our Part Details page. You can also find images and similar parts to MC33074PG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33074PG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33074PG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33074PG fall under?
The MC33074PG is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to MC33074PG when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33074PG you can contact the distributor directly for product support, shipping queries etc.
Is the MC33074PG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC33074PG have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MC33074PG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33074PG often in real-time on the comparison pages.
What if I can't find stock of MC33074PG?
You can fill out our help required form which you can use to request a quote for MC33074PG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.