Status: | Active |
---|---|
Series: | MC33074 |
RoHS: | Compliant |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
4,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
12,147
in stock
|
Buy Now | |
element14
from US$0.49
|
12,147
in stock
|
Buy Now | |
Farnell
from US$0.48
|
12,147
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$1.05
|
-
|
Buy Now | |
Avnet Asia
from US$0.32
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Wide Bandwidth: 4.5 MHz |
High Slew Rate: 13 V/µs |
Fast Settling Time: 1.1 µs to 0.1% |
Wide Single Supply Operation: 3.0 V to 44 V |
Wide Input Common Mode Voltage Range: Includes Ground (VEE) |
Low Input Offset Voltage: 3.0 mV Maximum (A Suffix) |
Large Output Voltage Swing: -14.7 V to +14 V (with +/-15 V Supplies) |
Large Capacitance Drive Capability: 0 pF to 10,000 pF |
Low Total Harmonic Distortion: 0.02% |
Excellent Phase Margin: 60° |
Excellent Gain Margin: 12 dB |
Output Short Circuit Protection |
Applications |
---|
Instrumentation and Control |
Description | MC33074 |
---|---|
Compliance | Pb-free Halide free |
Rail to Rail | No |
Channels | 4 |
VS Min (V) | 3 |
VS Max (V) | 44 |
Iq Typ (mA) | 1.9 |
VOS Max (mV) | 3 |
GBW Typ (MHz) | 4.5 |
SR Typ (V/µs) | 10 |
IO Typ (mA) | 30 |
ΔVOS/ΔT (μV/C) | 10 |
eN (nV/√Hz) | 32 |
Ibias Typ (pA) | 100000 |
CMRR Typ (dB) | 97 |
Architecture | Bipolar |
Temperature Range (°C) | -40 to 85 |
Package Type | TSSOP-14 |
Op-Amp, Quad, 4.5Mhz, 10V/Us, Tssop-14 | Newark Electronics |
OP-AMP, QUAD, 4.5MHZ, 10V/US, TSSOP-14 | element14 |
MC33074ADTBR2G, ANA HI SPD QUAD OP-AMP | RS |
MC Series 13 V/us 44 V SMT Single Supply Operational Amplifier - TSSOP-14 | Future Electronics |
OP Amp Quad GP ±22V/44V 14-Pin TSSOP T/R | Avnet America |
MC33074ADTBR2G, Quad Op Amp, 4.5MHz Push-Pull, 3 - 44 V, 14-Pin TSSOP | ON Semiconductor MC33074ADTBR2G | RS Americas |
OP Amp Quad GP �22V/44V 14-Pin TSSOP T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a MC33074ADTBR2G?
Additional datasheets, footprints and schematics for MC33074ADTBR2G are listed on our Part Details page. You can also find images and similar parts to MC33074ADTBR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33074ADTBR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33074ADTBR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33074ADTBR2G fall under?
The MC33074ADTBR2G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to MC33074ADTBR2G when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33074ADTBR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC33074ADTBR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC33074ADTBR2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for MC33074ADTBR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33074ADTBR2G often in real-time on the comparison pages.
What if I can't find stock of MC33074ADTBR2G?
You can fill out our help required form which you can use to request a quote for MC33074ADTBR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.