Status: | Active |
---|---|
Series: | MC33072 |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
2,020
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
2,470
in stock
|
Buy Now | |
element14
from US$0.19
|
507
in stock
|
Buy Now | |
Farnell
from US$0.18
|
507
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now | |
Schukat Electronic
from US$0.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Wide Bandwidth: 4.5 MHz |
High Slew Rate: 13 V/µs |
Fast Settling Time: 1.1 µs to 0.1% |
Wide Single Supply Operation: 3.0 V to 44 V |
Wide Input Common Mode Voltage Range: Includes Ground (VEE) |
Low Input Offset Voltage: 3.0 mV Maximum (A Suffix) |
Large Output Voltage Swing: -14.7 V to +14 V (with +/-15 V Supplies) |
Large Capacitance Drive Capability: 0 pF to 10,000 pF |
Low Total Harmonic Distortion: 0.02% |
Excellent Phase Margin: 60° |
Excellent Gain Margin: 12 dB |
Output Short Circuit Protection |
NCV33072 = Automotive AEC-Q100 |
Applications |
---|
Instrumentation and Control |
Description | MC33072 |
---|---|
Compliance | Pb-free Halide free |
Rail to Rail | No |
Channels | 2 |
VS Min (V) | 3 |
VS Max (V) | 44 |
Iq Typ (mA) | 1.9 |
VOS Max (mV) | 3 |
GBW Typ (MHz) | 4.5 |
SR Typ (V/µs) | 10 |
IO Typ (mA) | 30 |
ΔVOS/ΔT (μV/C) | 10 |
eN (nV/√Hz) | 32 |
Ibias Typ (pA) | 100000 |
CMRR Typ (dB) | 97 |
Architecture | Bipolar |
Temperature Range (°C) | -40 to 85 |
Package Type | SOIC-8 |
MC Series 13 V/us 44 V SMT Single Supply Operational Amplifier - SOIC-8 | Future Electronics |
Operational Amplifier, Single Supply 3.0 V To 44 V, Dual/Reel |Onsemi MC33072ADR2G | Newark Electronics |
Op Amplifier Dual 3-44V 4.5MHz SOIC8 | RS |
OPAMP, 4.5MHZ, 13V/US, 0.003V, SOIC-8 | element14 |
OP Amp Dual GP ±22V/44V 8-Pin SOIC N T/R | Avnet America |
2xOp-Amp 3..44V 4,5MHz 10V/us SO8 | Schukat Electronic |
OP Amp Dual GP �22V/44V 8-Pin SOIC N T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a MC33072ADR2G?
Additional datasheets, footprints and schematics for MC33072ADR2G are listed on our Part Details page. You can also find images and similar parts to MC33072ADR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33072ADR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33072ADR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33072ADR2G fall under?
The MC33072ADR2G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to MC33072ADR2G when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33072ADR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC33072ADR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC33072ADR2G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, RS, element14 and Farnell have stock available or on a lead time for MC33072ADR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33072ADR2G often in real-time on the comparison pages.
What if I can't find stock of MC33072ADR2G?
You can fill out our help required form which you can use to request a quote for MC33072ADR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.