MC33071ADG Amplifiers & Comparators by ON Semiconductor

Operational Amplifier, Single Supply 3.0 V to 44 V, Single

Status: Unknown
Series: MC33071
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Quality bipolar fabrication with innovative design concepts are employed for the MC33071/72/74, MC34071/72/74, NCV33072/74A series of monolithic op-amps. These op-amps offer 4.5 MHz of gain bandwidth product, 13 V/µs slew rate and fast settling time without the use of JFET device technology. Although this series can be operated from split supplies, it is particularly suited for single supply operation, since the common mode input voltage range includes ground potential (VEE). With a Darlington input stage, this series exhibits high input resistance, low input offset voltage and high gain. The all NPN output stage, characterized by no deadband crossover distortion and large output voltage swing, provides high capacitance drive capability, excellent phase and gain margins, low open loop high frequency output impedance and symmetrical source/sink AC frequency response. The MC33071/72/74, MC34071/72/74, NCV33072/74,A series of devices are available in standard or prime performance (A Suffix) grades and are specified over the commercial, industrial/vehicular or military temperature ranges. The complete series of single, dual and quad operational amplifiers are available in plastic DIP, SOIC and TSSOP surface mount packages.

Where to Buy

Prices starting from US$0.43

Distributor Stock
Logo for Farnell
Farnell
from US$0.43
No stock
Buy Now
Logo for Micros
Micros
from US$0.51
196
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

Wide Bandwidth: 4.5 MHz
High Slew Rate: 13 V/µs
Fast Settling Time: 1.1 µs to 0.1%
Wide Single Supply Operation: 3.0 V to 44 V
Wide Input Common Mode Voltage Range: Includes Ground (VEE)
Low Input Offset Voltage: 3.0 mV Maximum (A Suffix)
Large Output Voltage Swing: -14.7 V to +14 V (with +/-15 V Supplies)
Large Capacitance Drive Capability: 0 pF to 10,000 pF
Low Total Harmonic Distortion: 0.02%
Excellent Phase Margin: 60°
Excellent Gain Margin: 12 dB
Output Short Circuit Protection
Applications
Instrumentation and Control

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

Op Amp Single GP +22V/44V | Micros
OP AMP, 44VIN, 4.5MHZ, 13V/US, 8SOIC | Farnell
Op Amp, 4.5Mhz, 13V/Us, Soic-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC33071ADG?

Additional datasheets, footprints and schematics for MC33071ADG are listed on our Part Details page. You can also find images and similar parts to MC33071ADG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC33071ADG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33071ADG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC33071ADG fall under?

The MC33071ADG is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).

Can I view similar or alternative parts?

You can view similar parts to MC33071ADG when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC33071ADG you can contact the distributor directly for product support, shipping queries etc.

Is the MC33071ADG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MC33071ADG have stock available?

Authorised distributors including Micros, Farnell and Newark Electronics have stock available or on a lead time for MC33071ADG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC33071ADG often in real-time on the comparison pages.

What if I can't find stock of MC33071ADG?

You can fill out our help required form which you can use to request a quote for MC33071ADG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay