Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Resonant Controller |
---|---|
Supply Voltage Min | - |
Supply Voltage Max | - |
IC Package Type | WSOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
RESONANT MODE CONTROLLER, WSOIC-16 | Farnell |
Ic,smps Controller,resonant-Mode,bipolar,sop,16Pin,plastic Rohs Compliant: Yes |Onsemi MC33067DWR2G | Newark Electronics |
Resonant Mode Controller 16-Pin SOIC W T/R | Avnet America |
Where can I find additional details, specifications and documents for a MC33067DWR2G?
Additional datasheets, footprints and schematics for MC33067DWR2G are listed on our Part Details page. You can also find images and similar parts to MC33067DWR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33067DWR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33067DWR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33067DWR2G fall under?
The MC33067DWR2G is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to MC33067DWR2G when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33067DWR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC33067DWR2G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC33067DWR2G have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for MC33067DWR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33067DWR2G often in real-time on the comparison pages.
What if I can't find stock of MC33067DWR2G?
You can fill out our help required form which you can use to request a quote for MC33067DWR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.