Status: | Active |
---|---|
Series: | MC33064 |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
No stock
|
Buy Now | |
Farnell
from US$0.25
|
5,332
in stock
|
Buy Now | |
Schukat Electronic
from US$0.29
|
1,775
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
-
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
RS Americas
from US$0.58
|
-
|
Buy Now | |
element14
from US$0.26
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Trimmed-In-Package Temperature Compensated Reference |
Comparator Threshold of 4.6 V at 25° C |
Precise Comparator Thresholds Guaranteed Over Temperature |
Comparator Hysteresis Prevents Erratic Reset |
Reset Output Capable of Sinking in Excess of 10 mA |
Internal Clamp Diode for Discharging Delay Capacitor |
Guaranteed Reset Operation with 1.0 V Input |
Low Standby Current |
Economical TO-226AA, SO-8, Micro-8 and SOT-23/TSOP-5 Surface Mount Packages |
Pb-Free Packages are Available |
Description | MC33064 |
---|---|
Compliance | Pb-free Halide free |
Voltages Monitored | 1 |
VCC Max (V) | 6.5 |
V(TO) Typ (V) | 4.61 |
IQ Typ (µA) | 390 |
Reset Active State | Low |
Reset Timer | No |
Manual Reset | No |
Watchdog Timer | No |
Package Type | TO-92 |
IC, VOLT MONITOR, 33064, TO-92-3 | Farnell |
U-Volt Sensor 4,5-4,7V -40/+85°C TO92 | Schukat Electronic |
UnderVoltage Sensing Circuit,MC33064P-5G | RS |
Voltage Sensing Circuit 390 Ua, 6.5V, To92-3 | Newark Electronics |
MC33064 Series 4.61 V Through Hole Undervoltage Sensing Circuit - TO-92 | Future Electronics |
Volt Supervisor Detect 3-Pin TO-92 Bag | Avnet America |
IC SENSING CIRCUIT 5V UV TO-92 | ON Semiconductor MC33064P-5G | RS Americas |
Where can I find additional details, specifications and documents for a MC33064P-5G?
Additional datasheets, footprints and schematics for MC33064P-5G are listed on our Part Details page. You can also find images and similar parts to MC33064P-5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33064P-5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33064P-5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33064P-5G fall under?
The MC33064P-5G is listed under Power Management > Voltage References & Supervisors > Voltage Supervisors.
Can I view similar or alternative parts?
You can view similar parts to MC33064P-5G when available in the Voltage Supervisors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33064P-5G you can contact the distributor directly for product support, shipping queries etc.
Is the MC33064P-5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC33064P-5G have stock available?
Authorised distributors including Farnell, Schukat Electronic, RS, Newark Electronics and Future Electronics have stock available or on a lead time for MC33064P-5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33064P-5G often in real-time on the comparison pages.
What if I can't find stock of MC33064P-5G?
You can fill out our help required form which you can use to request a quote for MC33064P-5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.