Status: | Active |
---|---|
Series: | MC33064 |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
No stock
|
Buy Now | |
Future Electronics
from US$0.22
|
7,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
4,000
in stock
|
Buy Now | |
element14
from US$0.24
|
4,000
in stock
|
Buy Now | |
Farnell
from US$0.21
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
2,500
in stock
|
Buy Now | |
RS Americas
from US$0.59
|
-
|
Buy Now | |
Avnet Asia
from US$0.24
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Trimmed-In-Package Temperature Compensated Reference |
Comparator Threshold of 4.6 V at 25° C |
Precise Comparator Thresholds Guaranteed Over Temperature |
Comparator Hysteresis Prevents Erratic Reset |
Reset Output Capable of Sinking in Excess of 10 mA |
Internal Clamp Diode for Discharging Delay Capacitor |
Guaranteed Reset Operation with 1.0 V Input |
Low Standby Current |
Economical TO-226AA, SO-8, Micro-8 and SOT-23/TSOP-5 Surface Mount Packages |
Pb-Free Packages are Available |
Description | MC33064 |
---|---|
Compliance | Pb-free Halide free |
Voltages Monitored | 1 |
VCC Max (V) | 6.5 |
V(TO) Typ (V) | 4.61 |
IQ Typ (µA) | 390 |
Reset Active State | Low |
Reset Timer | No |
Manual Reset | No |
Watchdog Timer | No |
Package Type | SOIC-8 |
MC33064 Series 4.61 V Surface Mount Undervoltage Sensing Circuit - SOIC-8 | Future Electronics |
Undervoltage Sense, 4.61V, Soic-8 | Newark Electronics |
UNDERVOLTAGE SENSE, 4.61V, SOIC-8 | element14 |
Volt Supervisor Detect 8-Pin SOIC N T/R | Avnet America |
Undervoltage Sensing Circuit 4.61V SOIC8 | RS |
Pwr Sply Func, Voltage Sensing Circuit, SOIC-8,VS 1 to 6.5V, IS 390uA, PD 625mW | ON Semiconductor MC33064D-5R2G | RS Americas |
Where can I find additional details, specifications and documents for a MC33064D-5R2G?
Additional datasheets, footprints and schematics for MC33064D-5R2G are listed on our Part Details page. You can also find images and similar parts to MC33064D-5R2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33064D-5R2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33064D-5R2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33064D-5R2G fall under?
The MC33064D-5R2G is listed under Power Management > Voltage References & Supervisors > Voltage Supervisors.
Can I view similar or alternative parts?
You can view similar parts to MC33064D-5R2G when available in the Voltage Supervisors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33064D-5R2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC33064D-5R2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC33064D-5R2G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for MC33064D-5R2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33064D-5R2G often in real-time on the comparison pages.
What if I can't find stock of MC33064D-5R2G?
You can fill out our help required form which you can use to request a quote for MC33064D-5R2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.