Status: | Active |
---|---|
Series: | MC33063A |
RoHS: | Compliant |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
686
in stock
|
Buy Now | |
element14
from US$0.35
|
4,528
in stock
|
Buy Now | |
Farnell
from US$0.37
|
4,528
in stock
|
Buy Now | |
Micros
from US$0.46
|
196
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.42
|
104
in stock
|
Buy Now | |
Chip One Stop
from US$0.53
|
3
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,372
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
-
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
RS Americas
from US$0.72
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Operation from 3.0 V to 40 V Input |
Low Standby Current |
Current Limiting |
Output Switch Current to 1.5 A |
Output Voltage Adjustable |
Frequency Operation to 100 kHz |
Precision 2% Reference |
4x4mm DFN package option |
MC34063A = 0 to +70degC |
MC33063A = -40 to +85degC |
MC33063AV / NCV33063A = -40 to +125degC |
Benefits |
---|
Wide input voltage range usable for many applications |
<100uA Collector Off-State Current |
Adjustable current limit provides improved protection |
Large 1.5A peak current capability provides up to ~1A of average current output |
External resistor divider for various output voltage options |
Optimize frequency for size or efficiency |
Accurate system level performance |
Exposed pad package allows for higher output current and improved thermal performance |
Applications |
---|
For Higher Switching Frequency See NCP3063 |
Fan Controller |
For DFN package see MC33063MNTXG |
Power Supply |
End Products |
---|
For Dedicated ENABLE Pin and Higher Switching Frequency See NCP3064 |
DC-DC Power Supply |
Cigarette Lighter Adapter (CLA) |
Description | MC33063A, TA= -40°C to 125°C |
---|---|
Compliance | Pb-free Halide free |
Topology | Step-Down Step-Up Step-Up/Step-Down |
Control Mode | Hysteretic |
VCC Min (V) | 3 |
VCC Max (V) | 40 |
VO Typ (V) | 40 |
IO Typ (A) | 1.5 |
Efficiency (%) | 80 |
fSW Typ (kHz) | 100 |
Package Type | SOIC-8 |
SWITCHING REG, BUCK-BOOST, 100KHZ, SOIC8 | element14 |
Sw.Regulator 1.5A Step-Up/Down/Inv SOIC8 | RS |
DC-DC Converter | Micros |
IC: PMIC | Transfer Multisort Elektronik |
DC DC Cntrlr Single-OUT Step Up/Step Down 3V to 40V Input 8-Pin SOIC N Rail | EBV Elektronik |
Switching Regulator, Buck-Boost, 100Khz, Soic | Newark Electronics |
MC33063A Series 40V 1.5 A 100 kHz Step-Up / Down / Inverting Switching Regulator | Future Electronics |
Sw.Regulator 1.5A Step-Up/Down/Inv SOIC8 | ON Semiconductor MC33063AVDG | RS Americas |
Where can I find additional details, specifications and documents for a MC33063AVDG?
Additional datasheets, footprints and schematics for MC33063AVDG are listed on our Part Details page. You can also find images and similar parts to MC33063AVDG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33063AVDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33063AVDG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33063AVDG fall under?
The MC33063AVDG is listed under Power Management > DC-DC Power Conversion > Converters.
Can I view similar or alternative parts?
You can view similar parts to MC33063AVDG when available in the Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33063AVDG you can contact the distributor directly for product support, shipping queries etc.
Is the MC33063AVDG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC33063AVDG have stock available?
Authorised distributors including element14, Farnell, RS, Micros and Transfer Multisort Elektronik have stock available or on a lead time for MC33063AVDG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33063AVDG often in real-time on the comparison pages.
What if I can't find stock of MC33063AVDG?
You can fill out our help required form which you can use to request a quote for MC33063AVDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.