Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck Boost Inverting |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 40V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOIC |
No. of Pins | 8Pins |
Output Current | 1.5A |
Output Voltage Min | 1.25V |
Output Voltage Max | 40V |
Switching Frequency | 100kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -40°C |
Output Voltage | 40V |
Primary Input Voltage | 40V |
1.5-A peak boost/buck/inverting switching regulator, AEC-Q100 qualified | Texas Instruments |
Dc-Dc Conv, Boost/Buck/Inverting, Soic-8 | Newark Electronics |
DC-DC CONV, BOOST/BUCK/INVERTING, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a MC33063AQDRQ1?
Additional datasheets, footprints and schematics for MC33063AQDRQ1 are listed on our Part Details page. You can also find images and similar parts to MC33063AQDRQ1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33063AQDRQ1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33063AQDRQ1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33063AQDRQ1 fall under?
The MC33063AQDRQ1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to MC33063AQDRQ1 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33063AQDRQ1 you can contact the distributor directly for product support, shipping queries etc.
Is the MC33063AQDRQ1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC33063AQDRQ1 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for MC33063AQDRQ1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33063AQDRQ1 often in real-time on the comparison pages.
What if I can't find stock of MC33063AQDRQ1?
You can fill out our help required form which you can use to request a quote for MC33063AQDRQ1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.