Status: | Active |
---|---|
Series: | MC33063A |
RoHS: | Compliant |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.42
|
No stock
|
Buy Now | |
Avnet America
from US$0.40
|
1,310
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
581
in stock
|
Buy Now | |
Micros
from US$0.55
|
250
in stock
|
Buy Now | |
Distrelec
from US$0.54
|
26
in stock
|
Buy Now | |
RS
from US$0.46
|
20
in stock
|
Buy Now | |
RS Americas
from US$0.67
|
12
in stock
|
Buy Now | |
element14
from US$0.51
|
4
in stock
|
Buy Now | |
Farnell
from US$0.53
|
4
in stock
|
Buy Now | |
Avnet Asia
from US$0.43
|
-
|
Buy Now | |
Schukat Electronic
from US$0.52
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Operation from 3.0 V to 40 V Input |
Low Standby Current |
Current Limiting |
Output Switch Current to 1.5 A |
Output Voltage Adjustable |
Frequency Operation to 100 kHz |
Precision 2% Reference |
4x4mm DFN package option |
MC34063A = 0 to +70degC |
MC33063A = -40 to +85degC |
MC33063AV / NCV33063A = -40 to +125degC |
Benefits |
---|
Wide input voltage range usable for many applications |
<100uA Collector Off-State Current |
Adjustable current limit provides improved protection |
Large 1.5A peak current capability provides up to ~1A of average current output |
External resistor divider for various output voltage options |
Optimize frequency for size or efficiency |
Accurate system level performance |
Exposed pad package allows for higher output current and improved thermal performance |
Applications |
---|
For Higher Switching Frequency See NCP3063 |
Fan Controller |
For DFN package see MC33063MNTXG |
Power Supply |
End Products |
---|
For Dedicated ENABLE Pin and Higher Switching Frequency See NCP3064 |
DC-DC Power Supply |
Cigarette Lighter Adapter (CLA) |
Description | MC33063A, TA= -40°C to 85°C |
---|---|
Compliance | Pb-free Halide free |
Topology | Step-Down Step-Up Step-Up/Step-Down |
Control Mode | Hysteretic |
VCC Min (V) | 3 |
VCC Max (V) | 40 |
VO Typ (V) | 40 |
IO Typ (A) | 1.5 |
Efficiency (%) | 80 |
fSW Typ (kHz) | 100 |
Package Type | PDIP-8 |
DC DC Cntrlr Single-OUT Step Up/Step Down 3V to 40V Input 8-Pin PDIP Rail | Avnet America |
Step-Up/Step-Down/Invert Regulator, 8-Dip | Newark Electronics |
Conv DC-DC 3V to 40V Non-Inv/Inv/Step Up/Step Down Single-Out 1.25V to 40V 1.5A | Micros |
onsemi Switching Regulator, Step-Down / Step-Up, 3 ... 40V, 1.25 ... 40V, 1.5A, PDIP | Distrelec |
Step up dc-dc converter,MC33063AP1 1.25V | RS |
Buck/Boost Converter 1.5A 1.25 - 40 V 8-Pin PDIP | ON Semiconductor MC33063AP1G | RS Americas |
IC, DC/DC CONVERTER, 33063, DIP8 | element14 |
MC33063A Series 40V 1.5 A 100 kHz Step-Up / Down / Inverting Switching Regulator | Future Electronics |
Bu/Bo/Inv. Schaltr. Adj 1,5A 3-40Vi DIP8 | Schukat Electronic |
Conv DC-DC Single Step Down/Step Up/Inverting 3V to 40V 8-Pin PDIP Tube | EBV Elektronik |
Where can I find additional details, specifications and documents for a MC33063AP1G?
Additional datasheets, footprints and schematics for MC33063AP1G are listed on our Part Details page. You can also find images and similar parts to MC33063AP1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33063AP1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33063AP1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33063AP1G fall under?
The MC33063AP1G is listed under Power Management > DC-DC Power Conversion > Converters.
Can I view similar or alternative parts?
You can view similar parts to MC33063AP1G when available in the Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33063AP1G you can contact the distributor directly for product support, shipping queries etc.
Is the MC33063AP1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC33063AP1G have stock available?
Authorised distributors including Avnet America, Newark Electronics, Micros, Distrelec and RS have stock available or on a lead time for MC33063AP1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33063AP1G often in real-time on the comparison pages.
What if I can't find stock of MC33063AP1G?
You can fill out our help required form which you can use to request a quote for MC33063AP1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.