Status: | Active |
---|---|
Series: | MC33063A |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.29
|
No stock
|
Buy Now | |
element14
from US$0.31
|
6,935
in stock
|
Buy Now | |
Farnell
from US$0.36
|
4,334
in stock
|
Buy Now | |
Schukat Electronic
from US$0.36
|
2,590
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
2,585
in stock
|
Buy Now | |
RS
from US$0.28
|
12
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.72
|
-
|
Buy Now | |
Avnet Asia
from US$0.29
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Operation from 3.0 V to 40 V Input |
Low Standby Current |
Current Limiting |
Output Switch Current to 1.5 A |
Output Voltage Adjustable |
Frequency Operation to 100 kHz |
Precision 2% Reference |
4x4mm DFN package option |
MC34063A = 0 to +70degC |
MC33063A = -40 to +85degC |
MC33063AV / NCV33063A = -40 to +125degC |
Benefits |
---|
Wide input voltage range usable for many applications |
<100uA Collector Off-State Current |
Adjustable current limit provides improved protection |
Large 1.5A peak current capability provides up to ~1A of average current output |
External resistor divider for various output voltage options |
Optimize frequency for size or efficiency |
Accurate system level performance |
Exposed pad package allows for higher output current and improved thermal performance |
Applications |
---|
For Higher Switching Frequency See NCP3063 |
Fan Controller |
For DFN package see MC33063MNTXG |
Power Supply |
End Products |
---|
For Dedicated ENABLE Pin and Higher Switching Frequency See NCP3064 |
DC-DC Power Supply |
Cigarette Lighter Adapter (CLA) |
Description | MC33063A, TA= -40°C to 85°C |
---|---|
Compliance | Pb-free Halide free |
Topology | Step-Down Step-Up Step-Up/Step-Down |
Control Mode | Hysteretic |
VCC Min (V) | 3 |
VCC Max (V) | 40 |
VO Typ (V) | 40 |
IO Typ (A) | 1.5 |
Efficiency (%) | 80 |
fSW Typ (kHz) | 100 |
Package Type | SOIC-8 |
STEP-UP/STEP-DOWN/INVERT REGULATOR, 8-SOIC | element14 |
DC/DC CONVERTER, SMD, 33063, SOIC8 | Farnell |
Bu/Bo/Inv. Schaltr. Adj 1,5A 3-40Vi SO8 | Schukat Electronic |
Step-Up/Step-Down/Invert Regulator, 8-Soic | Newark Electronics |
Step up dc-dc converter,MC33063AD 1.25V | RS |
MC33063A Series 40V 1.5 A 100 kHz Step-Up / Down / Inverting Switching Regulator | Future Electronics |
DC DC Cntrlr Single-OUT Step Up/Step Down 3V to 40V Input 8-Pin SOIC N Rail | Avnet America |
MC33063ADG, Buck/Boost Converter 1.5A, 1.25 - 40 V, 8-Pin SOIC | ON Semiconductor MC33063ADG | RS Americas |
Where can I find additional details, specifications and documents for a MC33063ADG?
Additional datasheets, footprints and schematics for MC33063ADG are listed on our Part Details page. You can also find images and similar parts to MC33063ADG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33063ADG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33063ADG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33063ADG fall under?
The MC33063ADG is listed under Power Management > DC-DC Power Conversion > Converters.
Can I view similar or alternative parts?
You can view similar parts to MC33063ADG when available in the Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33063ADG you can contact the distributor directly for product support, shipping queries etc.
Is the MC33063ADG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC33063ADG have stock available?
Authorised distributors including element14, Farnell, Schukat Electronic, Newark Electronics and RS have stock available or on a lead time for MC33063ADG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33063ADG often in real-time on the comparison pages.
What if I can't find stock of MC33063ADG?
You can fill out our help required form which you can use to request a quote for MC33063ADG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.