Options for Price Comparison
Distributor Statistics for MC33063ADE4
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

MC33063ADE4

Loading...
Loading Results for MC33063ADE4
Details for MC33063ADE4 by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management
IC SWITCHING REGULATOR 100KHZ SOIC-8
MC33063ADE4 image

MC33063ADE4 by Texas Instruments

IC SWITCHING REGULATOR 100KHZ SOIC-8

Features
Adjustable Output Voltage
High Output Switch Current: Up to 1.5 A
Low Standby Current
Oscillator Frequency Up to 100 kHz
Precision Internal Reference: 2%
Short-Circuit Current Limiting
Wide Input Voltage Range: 3 V to 40 V

Part Information

MC33063ADE4 image
RoHS Compliant

Description

The MC33063A and MC34063A devices are easy-touse ICs containing all the primary circuitry needed for building simple DC-DC converters. These devices primarily consist of an internal temperaturecompensated reference, a comparator, an oscillator, a PWM controller with active current limiting, a driver, and a high-current output switch. Thus, the devices require minimal external components to build converters in the boost, buck, and inverting topologies. The MC33063A device is characterized for operation from –40°C to 85°C, while the MC34063A device is characterized for operation from 0°C to 70°C.

Technical Specifications

Topology:
Buck Boost Inverting
Input Voltage Min:
3V
Input Voltage Max:
40V
No. of Outputs:
1Outputs
DC / DC Converter IC Case:
SOIC
No. of Pins:
8Pins
Output Current:
1.5A
Output Voltage Min:
1.25V
Output Voltage Max:
40V
Switching Frequency:
100kHz
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Frequency:
100kHz
Operating Temperature Min:
-40°C
Primary Input Voltage:
40V
Voltage Regulator Type:
Boost-Buck Regulator