Status: | Unknown |
---|---|
Series: | MC3303 |
RoHS: | Compliant |
Short Circuit Protected Outputs |
Class AB Output Stage for Minimal Crossover Distortion |
True Differential Input Stage |
Single Supply Operation: 3.0 V to 36 V |
Split Supply Operation: ± 1.5 V to ± 18 V |
Low Input Bias Currents: 500 nA Max |
Four Amplifiers Per Package |
Internally Compensated |
Similar Performance to Popular MC1741C |
Industry Standard Pinouts |
ESD Diodes Added for Increased Ruggedness |
Compliance |
---|
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 0.6V/µs |
Supply Voltage Range | ± 2.5V to ± 15V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.5V to ± 15V |
Base Number | 3303 |
Gain Bandwidth | 1MHz |
Input Offset Voltage Max | 10mV |
Op Amp Type | Low Power |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage + Nom | 30V |
Supply Voltage Max | 30V |
Supply Voltage Min | 5V |
IC, OP AMP, QUAD LIN, SMD, SOIC14 | element14 |
Ic, Op Amp, Quad Lin, Smd, Soic14 | Newark Electronics |
Where can I find additional details, specifications and documents for a MC3303D?
Additional datasheets, footprints and schematics for MC3303D are listed on our Part Details page. You can also find images and similar parts to MC3303D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC3303D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC3303D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC3303D fall under?
The MC3303D is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to MC3303D when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC3303D you can contact the distributor directly for product support, shipping queries etc.
Is the MC3303D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC3303D have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC3303D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC3303D often in real-time on the comparison pages.
What if I can't find stock of MC3303D?
You can fill out our help required form which you can use to request a quote for MC3303D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.