Status: | Active |
---|---|
Series: | MC33039 |
RoHS: | Compliant |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.87
|
680
in stock
|
Buy Now | |
Newark Electronics
from US$0.84
|
140,000
in stock
|
Buy Now | |
Avnet America
from US$0.89
|
140,000
in stock
|
Buy Now | |
Farnell
from US$0.95
|
7,928
in stock
|
Buy Now | |
element14
from US$0.96
|
7,678
in stock
|
Buy Now | |
Future Electronics
from US$0.97
|
2,500
in stock
|
Buy Now | |
Distrelec
from US$1.74
|
2,490
in stock
|
Buy Now | |
Avnet Asia
from US$0.86
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Digital Detection of Each Input Transition for Improved Low Speed Motor Operation |
TTL Compatible Inputs With Hysteresis |
Operation Down to 5.5 V for Direct Powering from MC33035 Reference |
Internal Shunt Regulator Allows Operation from a Non-Regulated Voltage Source |
Inverter Output for Easy Conversion between 60°/300° and 120° /240° Sensor Phasing Conventions |
Pb-Free Packages are Available |
Description | MC33039 |
---|---|
Compliance | Pb-free Halide free |
Phase | 3 |
VM Min (V) | 5.5 |
VM Max (V) | 7.5 |
VCC Min (V) | 5.5 |
VCC Max (V) | 9 |
IO Max (A) | 0.02 |
IO Peak Max (A) | 0.02 |
Control Type | DC |
Package Type | SOIC-8 |
Motor Type:Dc Brushless | Newark Electronics |
Brushless DC Motor Controller 8-Pin SOIC N T/R | Avnet America |
MOTOR CTRL ADAPTER, BLDC, SOIC-8 | Farnell |
MC Series 5.5 V Surface Mount Closed Loop Brushless Motor Adapter - SOIC-8 | Future Electronics |
onsemi Motor Speed Control Adapter, Brushless DC Motor, SOIC-8 | Distrelec |
MC33039DR2G, ANA CL BRSHLS MOT ADPAPT | RS |
Where can I find additional details, specifications and documents for a MC33039DR2G?
Additional datasheets, footprints and schematics for MC33039DR2G are listed on our Part Details page. You can also find images and similar parts to MC33039DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33039DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33039DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33039DR2G fall under?
The MC33039DR2G is listed under Motor Control > Motor Drivers > Motor Drivers, Brushless.
Can I view similar or alternative parts?
You can view similar parts to MC33039DR2G when available in the Motor Drivers, Brushless range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33039DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC33039DR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC33039DR2G have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell, element14 and Future Electronics have stock available or on a lead time for MC33039DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33039DR2G often in real-time on the comparison pages.
What if I can't find stock of MC33039DR2G?
You can fill out our help required form which you can use to request a quote for MC33039DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.