MC33039DG Motor Drivers by ON Semiconductor

Motor Driver, Closed Loop, Brushless

Status: Unknown
Series: MC33039
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MC33039 is a high performance closed–loop speed control adapter specifically designed for use in brushless DC motor control systems. Implementation will allow precise speed regulation without the need for a magnetic or optical tachometer. This device contains three input buffers each with hysteresis for noise immunity, three digital edge detectors, a programmable monostable, and an internal shunt regulator. Also included is an inverter output for use in systemsthat require conversion of sensor phasing. Although this device is primarily intended for use with the MC33035 brushless motor controller, it can be used cost effectively in many other closed–loop speed control applications.

Where to Buy

Prices starting from US$0.45

Distributor Stock
Logo for Farnell
Farnell
from US$0.45
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

Digital Detection of Each Input Transition for Improved Low Speed Motor Operation
TTL Compatible Inputs With Hysteresis
Operation Down to 5.5 V for Direct Powering from MC33035 Reference
Internal Shunt Regulator Allows Operation from a Non-Regulated Voltage Source
Inverter Output for Easy Conversion between 60°/300° and 120° /240° Sensor Phasing Conventions
Pb-Free Packages are Available

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

MOTOR ADAPTOR, SMD, 33039, SOIC8 | Farnell
Motor Controller, Dc Brushless 10Ma Soic-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC33039DG?

Additional datasheets, footprints and schematics for MC33039DG are listed on our Part Details page. You can also find images and similar parts to MC33039DG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC33039DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33039DG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC33039DG fall under?

The MC33039DG is listed under Motor Control > Motor Drivers > Motor Drivers, Brushless.

Can I view similar or alternative parts?

You can view similar parts to MC33039DG when available in the Motor Drivers, Brushless range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC33039DG you can contact the distributor directly for product support, shipping queries etc.

Is the MC33039DG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MC33039DG have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MC33039DG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC33039DG often in real-time on the comparison pages.

What if I can't find stock of MC33039DG?

You can fill out our help required form which you can use to request a quote for MC33039DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay