Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Axial Fans |
---|---|
Voltage Rating | 300V |
Fan Side Connector | Straight Plug |
Current Rating | - |
Cable Length | 48" |
Product Range | - |
Accessory Type | Fan Power Cord |
Equipment Side Connector | Blunt Cut Wire Leads |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | Axial Fans |
---|---|
Voltage Rating | 300V |
Fan Side Connector | Straight Plug |
Cable Length | 48" |
Accessory Type | Fan Power Cord |
Equipment Side Connector | Blunt Cut Wire Leads |
RoHS Compliant | Yes |
Fan Power Cord | Newark Electronics |
Where can I find additional details, specifications and documents for a MC33020?
Additional datasheets, footprints and schematics for MC33020 are listed on our Part Details page. You can also find images and similar parts to MC33020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33020 fall under?
The MC33020 is listed under Cooling & Thermal Management > Fans & Blowers > Fan Power Cords.
Can I view similar or alternative parts?
You can view similar parts to MC33020 when available in the Fan Power Cords range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33020 you can contact the distributor directly for product support, shipping queries etc.
Is the MC33020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC33020 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC33020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33020 often in real-time on the comparison pages.
What if I can't find stock of MC33020?
You can fill out our help required form which you can use to request a quote for MC33020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.