Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | 80mm Axial Fans |
---|---|
Fan Frame Size | 80mm |
Fixing Centres | 71.5mm |
Guard Material | Steel |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Wire Fan Guard |
Fan Size | 80mm x 80mm |
FINGER GUARD | element14 |
FINGER GUARD, STEEL, 80MM | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | 80mm Axial Fans |
---|---|
Fan Frame Size | 80mm |
Fixing Centers | 71.5mm |
Guard Material | Steel |
Accessory Type | Finger Guard |
Colour | Chrome |
External Depth | 5.5mm |
External Height | 76.5mm |
Material | Steel |
RoHS Compliant | Yes |
Finger Guard | Newark Electronics |
Where can I find additional details, specifications and documents for a MC32705?
Additional datasheets, footprints and schematics for MC32705 are listed on our Part Details page. You can also find images and similar parts to MC32705 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC32705 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC32705 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC32705 fall under?
The MC32705 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Fan Accessories.
Can I view similar or alternative parts?
You can view similar parts to MC32705 when available in the Fan Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC32705 you can contact the distributor directly for product support, shipping queries etc.
Is the MC32705 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC32705 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for MC32705.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC32705 often in real-time on the comparison pages.
What if I can't find stock of MC32705?
You can fill out our help required form which you can use to request a quote for MC32705 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.