Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fan Frame Size | 60mm |
---|---|
For Use With | 60mm Axial Fans |
Fixing Centres | 50mm |
Filter Material | PU (Polyurethane) Foam |
Guard Material | Plastic |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Fan Size | 60mm x 60mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Fan Frame Size | 60mm |
---|---|
For Use With | 60mm Axial Fans |
Fixing Centers | 50mm |
Filter Material | PU (Polyurethane) Foam |
Guard Material | Plastic |
Accessory Type | Fan Filter Assembly |
Colour | Black |
RoHS Compliant | Yes |
Fan Filter Assembly | Newark Electronics |
FAN FILTER ASSEMBLY, PLASTIC, 60MM | Farnell |
Where can I find additional details, specifications and documents for a MC32694?
Additional datasheets, footprints and schematics for MC32694 are listed on our Part Details page. You can also find images and similar parts to MC32694 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC32694 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC32694 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC32694 fall under?
The MC32694 is listed under Cooling & Thermal Management > Fans & Blowers > Fan Filter Assemblies.
Can I view similar or alternative parts?
You can view similar parts to MC32694 when available in the Fan Filter Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC32694 you can contact the distributor directly for product support, shipping queries etc.
Is the MC32694 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC32694 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC32694.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC32694 often in real-time on the comparison pages.
What if I can't find stock of MC32694?
You can fill out our help required form which you can use to request a quote for MC32694 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.