Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fan Frame Size | 40mm |
---|---|
For Use With | 40mm Axial Fans |
Fixing Centres | 32mm |
Filter Material | PU (Polyurethane) Foam |
Guard Material | Plastic |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Fan Size | 40mm x 40mm |
FAN FILTER ASSEMBLY | element14 |
FAN FILTER ASSEMBLY, PLASTIC, 40MM | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Fan Frame Size | 40mm |
---|---|
For Use With | 40mm Axial Fans |
Fixing Centers | 32mm |
Filter Material | PU (Polyurethane) Foam |
Guard Material | Plastic |
Accessory Type | Fan Filter Assembly |
External Depth | 6.1mm |
RoHS Compliant | Yes |
Fan Filter Assembly | Newark Electronics |
Where can I find additional details, specifications and documents for a MC32688?
Additional datasheets, footprints and schematics for MC32688 are listed on our Part Details page. You can also find images and similar parts to MC32688 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC32688 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC32688 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC32688 fall under?
The MC32688 is listed under Cooling & Thermal Management > Fans & Blowers > Fan Filter Assemblies.
Can I view similar or alternative parts?
You can view similar parts to MC32688 when available in the Fan Filter Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC32688 you can contact the distributor directly for product support, shipping queries etc.
Is the MC32688 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC32688 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for MC32688.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC32688 often in real-time on the comparison pages.
What if I can't find stock of MC32688?
You can fill out our help required form which you can use to request a quote for MC32688 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.