Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fan Frame Size | 172mm |
---|---|
For Use With | Axial Fans |
Fixing Centres | 162mm |
Filter Material | PU (Polyurethane) Foam |
Guard Material | Plastic |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
FAN FILTER ASSEMBLY | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Fan Frame Size | 162mm |
---|---|
For Use With | Axial Fans |
Fixing Centers | 162.4mm |
Filter Material | PU (Polyurethane) Foam |
Guard Material | Plastic |
Accessory Type | Fan Filter Assembly |
Fan Filter Type | 45 PPI |
RoHS Compliant | Yes |
Fan Filter Assembly | Newark Electronics |
Where can I find additional details, specifications and documents for a MC32676?
Additional datasheets, footprints and schematics for MC32676 are listed on our Part Details page. You can also find images and similar parts to MC32676 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC32676 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC32676 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC32676 fall under?
The MC32676 is listed under Cooling & Thermal Management > Fans & Blowers > Fan Filter Assemblies.
Can I view similar or alternative parts?
You can view similar parts to MC32676 when available in the Fan Filter Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC32676 you can contact the distributor directly for product support, shipping queries etc.
Is the MC32676 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC32676 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC32676.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC32676 often in real-time on the comparison pages.
What if I can't find stock of MC32676?
You can fill out our help required form which you can use to request a quote for MC32676 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.