MC32666 Fans & Cooling Devices by Multicomp

FINGER GUARD 115.6MM STEEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.10

Distributor Stock
Logo for Farnell
Farnell
from US$1.17
964
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.10
964
in stock
Buy Now
Logo for element14
element14
from US$1.11
964
in stock
Buy Now

Specifications

For Use With Axial Fans
Fan Frame Size 115.6mm
Fixing Centres 104.8mm
Guard Material Steel
Product Range -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

FINGER GUARD | element14


MC32666 Fans & Blowers by Multicomp Pro

FINGER GUARD

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

For Use With 120mm Axial Fans
Fan Frame Size 120mm
Fixing Centers 104.8mm
Guard Material Steel
Accessory Type Finger Guard
Colour Chrome
External Depth 3.8mm
External Height 115.6mm
RoHS Compliant Yes

Alternative Descriptions

Finger Guard | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC32666?

Additional datasheets, footprints and schematics for MC32666 are listed on our Part Details page. You can also find images and similar parts to MC32666 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC32666 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC32666 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC32666 fall under?

The MC32666 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Fan Accessories.

Can I view similar or alternative parts?

You can view similar parts to MC32666 when available in the Fan Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC32666 you can contact the distributor directly for product support, shipping queries etc.

Is the MC32666 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC32666 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC32666.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC32666 often in real-time on the comparison pages.

What if I can't find stock of MC32666?

You can fill out our help required form which you can use to request a quote for MC32666 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay