Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fan Frame Size | 92mm |
---|---|
For Use With | Axial Fans |
Fixing Centres | 82.5mm |
Filter Material | Aluminium / Stainless Steel |
Guard Material | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
EMI/RFI Fan Filter | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Fan Frame Size | 92mm |
---|---|
For Use With | Axial Fans |
Fixing Centers | 82.5mm |
Filter Material | Aluminium / Stainless Steel |
Accessory Type | EMI / RFI Fan Filter |
External Depth | 4.3mm |
RoHS Compliant | Yes |
Emi/Rfi Fan Filter | Newark Electronics |
FAN FILTER, EMI/RFI, 92MM | Farnell |
Where can I find additional details, specifications and documents for a MC32641?
Additional datasheets, footprints and schematics for MC32641 are listed on our Part Details page. You can also find images and similar parts to MC32641 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC32641 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC32641 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC32641 fall under?
The MC32641 is listed under Cooling & Thermal Management > Fans & Blowers > Fan Filter Assemblies.
Can I view similar or alternative parts?
You can view similar parts to MC32641 when available in the Fan Filter Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC32641 you can contact the distributor directly for product support, shipping queries etc.
Is the MC32641 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC32641 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC32641.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC32641 often in real-time on the comparison pages.
What if I can't find stock of MC32641?
You can fill out our help required form which you can use to request a quote for MC32641 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.