Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.46
|
No stock
|
Buy Now |
USB Connector Type | Mini USB Type B |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 5Ways |
Connector Mounting | Through Hole Mount |
Orientation | Right Angle |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting Orientation | PC Board |
Connector Type | USB Mini B |
Contact Resistance | 20mohm |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current Rating | 1A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
No. of Contacts | 5Contacts |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Termination Method | Solder |
Voltage Rating VAC | 30V |
Withstand Voltage | 750V |
Where can I find additional details, specifications and documents for a MC32599?
Additional datasheets, footprints and schematics for MC32599 are listed on our Part Details page. You can also find images and similar parts to MC32599 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC32599 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC32599 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC32599 fall under?
The MC32599 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to MC32599 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC32599 you can contact the distributor directly for product support, shipping queries etc.
Is the MC32599 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC32599 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MC32599.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC32599 often in real-time on the comparison pages.
What if I can't find stock of MC32599?
You can fill out our help required form which you can use to request a quote for MC32599 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.