Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB Connector Type | Mini USB Type AB |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 5Ways |
Connector Mounting | Surface Mount |
Orientation | Right Angle |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting Orientation | Surface |
Connector Type | USB Mini A/B |
Contact Resistance | 20mohm |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current Rating | 1A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Material | Brass Tin Plated |
No. of Contacts | 5Contacts |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Termination Method | Solder |
Voltage Rating VAC | 30V |
Withstand Voltage | 750V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
USB Connector Type | Mini USB Type AB |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 5Ways |
Connector Mounting | Surface Mount |
Orientation | Right Angle |
Contact Material | Phosphor |
RoHS Compliant | Yes |
Mini Usb, 2.0 Type Ab, Receptacle, Smt | Newark Electronics |
Where can I find additional details, specifications and documents for a MC32598?
Additional datasheets, footprints and schematics for MC32598 are listed on our Part Details page. You can also find images and similar parts to MC32598 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC32598 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC32598 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC32598 fall under?
The MC32598 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to MC32598 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC32598 you can contact the distributor directly for product support, shipping queries etc.
Is the MC32598 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC32598 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC32598.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC32598 often in real-time on the comparison pages.
What if I can't find stock of MC32598?
You can fill out our help required form which you can use to request a quote for MC32598 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.