Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB Connector Type | USB Type A |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 4Ways |
Connector Mounting | Through Hole Mount |
Orientation | Right Angle |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting Orientation | PC Board |
Connector Type | USB A |
Contact Resistance | 20mohm |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
Current Rating | 1A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Material | Copper Alloy Nickel Plated |
No. of Contacts | 4Contacts |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Termination Method | Solder |
Voltage Rating VAC | 30V |
Withstand Voltage | 750V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
USB Connector Type | USB Type A |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 4Positions |
Connector Mounting | Through Hole Mount |
Orientation | Right Angle |
Contact Material | Phosphor Bronze |
RoHS Compliant | Yes |
Usb, 2.0 Type A, Receptacle, Th | Newark Electronics |
Where can I find additional details, specifications and documents for a MC32593?
Additional datasheets, footprints and schematics for MC32593 are listed on our Part Details page. You can also find images and similar parts to MC32593 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC32593 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC32593 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC32593 fall under?
The MC32593 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to MC32593 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC32593 you can contact the distributor directly for product support, shipping queries etc.
Is the MC32593 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC32593 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for MC32593.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC32593 often in real-time on the comparison pages.
What if I can't find stock of MC32593?
You can fill out our help required form which you can use to request a quote for MC32593 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.