MC3090084 Cleaning & Chemicals by Multicomp

SILICA GEL 100G 100 X 135MM PK100

Status: Unknown
Series: MC308 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$77.00

Distributor Stock
Logo for Farnell
Farnell
from US$130.53
108
in stock
Buy Now
Logo for element14
element14
from US$87.82
129
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$77.00
108
in stock
Buy Now

Specifications

Product Range MC308 Series
Material Silica Gel
Weight 100g
External Length / Height 135mm
Standard -
External Depth 100mm
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Silica-Gel Desiccant, 100G, Pk100 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC3090084?

Additional datasheets, footprints and schematics for MC3090084 are listed on our Part Details page. You can also find images and similar parts to MC3090084 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC3090084 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC3090084 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC3090084 fall under?

The MC3090084 is listed under Tools & Maintenance > Cleaning & Chemicals > Workshop Chemicals.

Can I view similar or alternative parts?

You can view similar parts to MC3090084 when available in the Workshop Chemicals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC3090084 you can contact the distributor directly for product support, shipping queries etc.

Is the MC3090084 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC3090084 have stock available?

Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for MC3090084.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC3090084 often in real-time on the comparison pages.

What if I can't find stock of MC3090084?

You can fill out our help required form which you can use to request a quote for MC3090084 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay