Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Spots | 6 Spot |
---|---|
Relative Humidity Levels | 10% 20% 30% 40% 50% 60% |
External Height | 120.65mm |
External Width | 39.7mm |
For Use With | Moisture Barrier Bags |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Pack Quantity | 200 |
Label, Humidity Indicator, 6-Spot | Newark Electronics |
Where can I find additional details, specifications and documents for a MC3090005?
Additional datasheets, footprints and schematics for MC3090005 are listed on our Part Details page. You can also find images and similar parts to MC3090005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC3090005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC3090005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC3090005 fall under?
The MC3090005 is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to MC3090005 when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC3090005 you can contact the distributor directly for product support, shipping queries etc.
Is the MC3090005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC3090005 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC3090005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC3090005 often in real-time on the comparison pages.
What if I can't find stock of MC3090005?
You can fill out our help required form which you can use to request a quote for MC3090005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.