Status: | Unknown |
---|---|
Series: | MCM2D Series |
RoHS: | Unknown |
Product Range | MCM2D Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Round Button |
Actuating Force | 190gf |
Contact Rating | 50mA at 12VDC |
Switch Dimensions (L x W) | 4.3mm x 4.1mm |
IP Rating | - |
Illumination | Non Illuminated |
SVHC | No SVHC (15-Jan-2019) |
Actuation Type | Top |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 12V |
Operating Force | 190gf |
Operating Force Min | 90gf |
Switch Terminals | SMD |
Status: | Unknown |
---|---|
Series: | MCM2D Series |
RoHS: | Compliant |
Product Range | MCM2D Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Round Button |
Actuating Force | 190gf |
Contact Rating | 50mA at 12VDC |
Switch Dimensions (L x W) | 4.3mm x |
RoHS Compliant | Yes |
Switch, Double Action, Top, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a MC2DLQR?
Additional datasheets, footprints and schematics for MC2DLQR are listed on our Part Details page. You can also find images and similar parts to MC2DLQR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC2DLQR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC2DLQR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC2DLQR fall under?
The MC2DLQR is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to MC2DLQR when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC2DLQR you can contact the distributor directly for product support, shipping queries etc.
Is the MC2DLQR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC2DLQR have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC2DLQR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC2DLQR often in real-time on the comparison pages.
What if I can't find stock of MC2DLQR?
You can fill out our help required form which you can use to request a quote for MC2DLQR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.